Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tray
Applications Networking and Communications
Core Processor ARC-625D
Program Memory Type ROM (96KB)
RAM Size 16K x 8
Interface ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O 60
Voltage - Supply 2.97V ~ 3.63V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number SCH5636
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 66
Win Source Part Number 988729-SCH5636-NS
Ultra Librarian 3D Model Ultra Librarian SCH5636-NS CAD Model

Description

The SCH5636-NS from Microchip Technology is a highly integrated, feature-rich hardware monitoring solution designed to support a wide range of applications within the computing sector. This advanced chip is part of Microchip's portfolio of monitoring and control solutions that provide system designers with a variety of options to optimize system reliability and performance.

Key Features:

  • Temperature Monitoring: The SCH5636-NS comes equipped with multiple temperature sensor inputs, capable of monitoring various critical points within the system. This ensures that the system operates within safe thermal thresholds, thereby preventing overheating and potential damage.
  • Voltage Regulation: With its precise voltage monitoring capabilities, this device can keep a close watch on different power rails, ensuring that all system components receive stable and appropriate voltage levels for optimal functionality.
  • Fan Control: Integrated fan control allows for dynamic speed adjustments based on temperature readings, which helps in maintaining a balance between cooling efficiency and noise levels. This feature is particularly important in environments where acoustic performance is a concern.
  • Interface Support: The SCH5636-NS supports standard communication interfaces, making it easy to integrate into existing system architectures without the need for extensive redesigns or compatibility concerns.

Applications:

The versatility of the SCH5636-NS makes it suitable for a broad range of applications, including:

  • Desktop and laptop computers
  • Server systems
  • Industrial PCs
  • Embedded systems

Reliability and Support:

Microchip Technology is known for its commitment to quality and reliability. The SCH5636-NS is built to meet the high standards expected of Microchip products, ensuring long-term reliability for mission-critical systems. Additionally, customers can rely on Microchip's extensive support network for design assistance and technical support throughout the product's lifecycle.

Whether you are designing a high-performance server, an industrial PC, or any other system that requires meticulous monitoring and control, the SCH5636-NS is a solid choice that can help you achieve your design goals while maintaining system integrity and performance.

You May Also Be Interested in

Intel
Need more? Email Us
ECAD model for NG8237016
NEC
Lowest to $1.2992
ECAD model for UPC1094G-E1
Ricoh
Need more? Email Us
ECAD model for R5C833-TQFP128Q
Intel
Lowest to $28.0297
ECAD model for FW82801FB
NEC
SWITCHING REGULATOR CONTROL CIRCUIT FOR 500 kHz OPERATION
Lowest to $0.4708
ECAD model for UPC1094G
Maxim Integrated
Lowest to $8.0928
ECAD model for MAX1787EUI+
Renesas Electronics America
MICROPROCESSOR CIRCUIT
Need more? Email Us
ECAD model for MC10105
Ricoh
Need more? Email Us
ECAD model for R5C554
Maxim Integrated
MCU USB ASYMMETRIC CRYPTO TQFN
Lowest to $31.4242
ECAD model for MAXQ1050-BNS+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention