EN
  • EN
  • DE

AT97SC3205T-H3M4C-00

Part No AT97SC3205T-H3M4C-00
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description FF IND I2C TPM 4X4 32VQFN CEK /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Package Tape & Reel
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface I2C
Number of I/O 4
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (4x4)
Base Product Number AT97SC3205
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names AT97SC3205T-H3M4C-00DKR,AT97SC3205T-H3M4C-00-ND,AT97SC3205T-H3M4C-00TR,AT97SC3205T-H3M4C-00CT
Standard Package 1,000
Win Source Part Number 994294-AT97SC3205T-H3M4C-00
Ultra Librarian 3D Model Ultra Librarian AT97SC3205T-H3M4C-00 CAD Model

Description

Microchip Technology AT97SC3205T-H3M4C-00 Secure Microcontroller

The AT97SC3205T-H3M4C-00 is a robust secure microcontroller produced by Microchip Technology, designed to deliver high-level security features for a range of applications. This device is part of Microchip's extensive portfolio of security products, which are engineered to provide advanced protection against various forms of attacks and unauthorized access.

At the heart of the AT97SC3205T-H3M4C-00 is a powerful ARM SC300 secure core, which operates at a frequency of 33 MHz. This core is specifically tailored to handle secure applications, offering a secure environment for cryptographic operations and sensitive data handling. The device also includes a dedicated hardware cryptographic accelerator that supports a variety of algorithms, including AES, DES, 3DES, RSA, and ECC, ensuring fast and efficient data encryption and decryption.

This secure microcontroller comes with 64KB of high-performance flash memory, providing ample space for secure firmware and application storage. Additionally, it is equipped with 4KB of RAM, which facilitates smooth and efficient processing of secure tasks. The AT97SC3205T-H3M4C-00 also features an array of security measures, such as secure boot, secure firmware update mechanisms, and a unique device serial number for authentication purposes.

With its tamper-resistant design, the AT97SC3205T-H3M4C-00 is capable of withstanding physical attacks, making it an ideal choice for applications that require a high level of security, such as payment systems, secure access control, and IoT devices. It also includes an array of interfaces, including SPI, I2C, and ISO 7816, allowing for easy integration into various systems and ensuring compatibility with a wide range of peripherals.

Microchip Technology's commitment to security is evident in the AT97SC3205T-H3M4C-00, with its certification to Common Criteria EAL4+ and FIPS 140-2 Level 3, demonstrating that it meets rigorous international security standards. This makes the device a trusted platform module (TPM) for applications that cannot compromise on security.

In summary, the AT97SC3205T-H3M4C-00 from Microchip Technology is a highly secure and versatile microcontroller that provides an optimal solution for developers looking to enhance the security of their systems without sacrificing performance.

You May Also Be Interested in

Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Infineon Technologies
TPM /
Lowest to $8.7314
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Microchip Technology
SRAM /
Lowest to $6.8609
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess