EN
  • EN
  • DE

CYTMA448-70BUI

Part No CYTMA448-70BUI
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Description TrueTouch® Multi-Touch All-Points Touchscreen Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752819-CYTMA448-70BUI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CYTMA448-70BUI CAD Model

Description

The CYTMA448-70BUI is a capacitive touchscreen controller manufactured by Cypress Semiconductor Corp. It's designed to enable advanced touch sensing capabilities in a variety of applications, supporting multi-touch gestures and precise touch input. This controller is known for its low power consumption and robust performance, making it suitable for portable devices and embedded systems.

Applications:

  • Smartphones and Tablets: Provides touch input for mobile devices, supporting gestures like pinch-to-zoom and swipe.
  • Wearable Devices: Used in smartwatches and fitness trackers to enable touchscreen functionality.
  • Automotive Infotainment Systems: Integrates touch input into car dashboards and navigation systems.
  • Industrial HMIs (Human Machine Interfaces): Provides a touch interface for control panels and industrial equipment.
  • Point-of-Sale (POS) Terminals: Enables touch input for retail payment systems.

Features:

  • Multi-Touch Support: Detects and processes multiple simultaneous touch points.
  • Low Power Consumption: Minimizes energy usage for battery-powered devices.
  • High Accuracy: Provides precise touch input with minimal error.
  • Noise Immunity: Robust performance in noisy environments.
  • Advanced Gesture Recognition: Supports complex touch gestures for enhanced user interaction.

Benefits:

  • Improved User Experience: Intuitive touch interface enhances usability.
  • Extended Battery Life: Low power consumption prolongs device runtime.
  • Reliable Performance: Accurate and robust touch sensing ensures consistent operation.
  • Simplified Integration: Easy to integrate into various embedded systems.
  • Enhanced Functionality: Supports advanced touch gestures for richer user interaction.

Additional Details:

The CYTMA448-70BUI typically supports a variety of communication interfaces, including I2C and SPI. It features advanced signal processing algorithms to filter out noise and provide accurate touch detection. The controller is designed to work with a wide range of touchscreen panel sizes and materials. It also incorporates features such as palm rejection and water rejection to prevent unintended touch inputs. The operating voltage range is typically between 1.8V and 3.3V.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8462 $176.9252
63+ $3.7226 $234.5238
81+ $3.5978 $291.4218
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess