EN
  • EN
  • DE

CY8CTMA300E-36L

Part No CY8CTMA300E-36L
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821443-CY8CTMA300E-36L
Ultra Librarian 3D Model Ultra Librarian CY8CTMA300E-36L CAD Model

Description

The CY8CTMA300E-36L is a capacitive touchscreen controller from Cypress Semiconductor Corp. It is part of the TrueTouch® family, designed to enable advanced touch sensing capabilities in a variety of applications. This device is suitable for small to medium-sized touchscreens, offering high performance and reliability.

Applications

  • Mobile phones
  • Tablets
  • Portable media players
  • GPS devices
  • Gaming devices
  • Industrial control panels
  • Home appliances
  • Automotive infotainment systems

Features

  • Advanced capacitive touch sensing technology
  • Multi-touch support
  • High signal-to-noise ratio (SNR)
  • Low power consumption
  • Built-in noise filtering
  • Automatic environmental compensation
  • Integrated microcontroller
  • I2C communication interface
  • GPIO pins for additional functionality
  • 36-pin QFN package

Benefits

  • High touch accuracy: Advanced capacitive sensing ensures accurate and responsive touch detection.
  • Robust performance: High SNR and noise filtering provide reliable operation in noisy environments.
  • Low power consumption: Extends battery life in portable devices.
  • Easy integration: I2C interface simplifies communication with host processors.
  • Multi-touch support: Enables advanced gesture recognition and user interface features.
  • Environmental Compensation: Automatically adjusts to changes in the environment for consistent performance.

Additional Details

The CY8CTMA300E-36L utilizes Cypress's CapSense technology to provide a superior touch experience. The integrated microcontroller handles touch data processing, reducing the load on the host processor. The device supports various touch gestures, including tap, swipe, pinch, and rotate. The I2C interface allows for easy configuration and data retrieval. The 36-pin QFN package provides a compact footprint for space-constrained applications. The device is designed to meet industry standards for EMC and ESD protection. The auto-tuning feature simplifies the design process and reduces time to market.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2966 $65.0762
16+ $7.6288 $122.0608
24+ $7.3897 $177.3528
33+ $7.1518 $236.0094
42+ $6.9127 $290.3334
56+ $6.1977 $347.0712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess