EN
  • EN
  • DE

BGS14PN10E6327XTSA1

Part No BGS14PN10E6327XTSA1
Manufacturer Infineon Technologies
Catalog RF Switches
Description IC RF SWITCH SP4T 6GHZ TSNP10-1 / RF Switch IC SP4T 6 GHz 50Ohm PG-TSNP-10-1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Switches
Mfr Infineon Technologies
Package Tape & Reel
Circuit SP4T
Frequency Range 500MHz ~ 6GHz
Isolation 18dB
Insertion Loss 1.2dB
Test Frequency 6GHz
IIP3 73dBm
Impedance 50Ohm
Voltage - Supply 1.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 10-XFQFN
Supplier Device Package PG-TSNP-10-1
Base Product Number BGS14PN10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BGS14PN10E6327XTSA1DKR,BGS14PN10E6327XTSA1CT,BGS14PN10E6327XTSA1TR,SP001197204,BGS14PN10E6327XTSA1-ND,2156-BGS14PN10E6327XTSA1-448
Standard Package 7,500
Win Source Part Number 1161734-BGS14PN10E6327XTSA1
Ultra Librarian 3D Model Ultra Librarian BGS14PN10E6327XTSA1 CAD Model

Description

The Infineon Technologies BGS14PN10E6327XTSA1 is an RF switch with a Win Source Part Number of 1161734-BGS14PN10E6327XTSA1.

  • Win Source Part Number: 1161734-BGS14PN10E6327XTSA1
  • Frequency Range: 500MHz to 6GHz
  • Impedance: 50Ohm
  • Insertion Loss: 1.2dB
  • Isolation: 18dB
  • Circuit: SP4T
  • IIP3: 73dBm
  • Voltage Supply: 1.8V to 3.6V
  • Operating Temperature: -40 degrees Celsius to 85 degrees Celsius
  • Package: Tape and Reel
  • Standard Package: 7,500

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
MACOM Technology Solutions
IC RF SWITCH SP4T 20GHZ
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 3GHZ
Need more? Email Us
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess