EN
  • EN
  • DE

CY8C27243-24SXIT

Part No CY8C27243-24SXIT
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description PSoC Mixed Signal Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165821-CY8C27243-24SXIT
Manufacturer Homepage www.cypress.com
Family Name CY8C27243
Introduction Date August 27, 2003
ECCN EAR99
Country of Origin Philippines, United States of America
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY8C27243-24SXIT CAD Model

Description

The CY8C27243-24SXIT is a PSoC (Programmable System-on-Chip) device from Cypress Semiconductor. It's a versatile microcontroller that integrates configurable analog and digital blocks, along with a microcontroller core, into a single chip. This integration allows designers to create custom solutions for a wide range of applications.

Applications:

  • Industrial control systems: Used for precise control and monitoring of industrial processes.
  • Consumer electronics: Found in devices like remote controls, thermostats, and small appliances.
  • Medical devices: Employed in portable medical equipment and monitoring systems.
  • Automotive applications: Used for in-car control and monitoring functions.
  • Gaming peripherals: Found in game controllers and other input devices.

Features:

  • M8C Processor: Features a powerful M8C processor core with enhanced architecture.
  • Programmable Analog Blocks: Offers configurable analog blocks, including ADCs, DACs, amplifiers, and filters.
  • Programmable Digital Blocks: Provides flexible digital blocks, such as timers, counters, PWMs, and UARTs.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • SRAM: Includes SRAM for data storage during operation.
  • I/O Ports: General-purpose input/output (GPIO) pins for interfacing with external devices.
  • Communication Interfaces: Supports various communication interfaces like UART, SPI, and I2C.
  • Low-Power Operation: Designed for low power consumption, suitable for battery-powered applications.

Benefits:

  • Flexibility and Customization: Programmable analog and digital blocks enable highly customized solutions.
  • Integration: Single-chip integration reduces board space and component count.
  • Performance: Powerful M8C processor ensures efficient execution of application code.
  • Ease of Use: Cypress PSoC Designer software simplifies development and configuration.
  • Cost-Effectiveness: Reduces system cost by integrating multiple functions into a single device.

Technical Specifications:

While specific specifications depend on the exact configuration and revision, typical specs include:

  • Operating Voltage: 2.4V to 5.25V
  • Operating Temperature: -40°C to +85°C
  • Flash Memory Size: Varies based on the device configuration.
  • SRAM Size: Varies based on the device configuration.
  • I/O Pins: Number of I/O pins depends on the package.
  • ADC Resolution: Up to 14-bit resolution.
  • Communication Interfaces: UART, SPI, I2C.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess