EN
  • EN
  • DE

R5F10A6CLSP#U5

Part No R5F10A6CLSP#U5
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1087324-R5F10A6CLSP#U5
Categories Embedded - Microcontrollers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10A6CLSP#U5 CAD Model

Description

The R5F10A6CLSP#U5 is a microcontroller belonging to the Renesas RL78/G10 series. This ultra-low power microcontroller is specifically designed for applications that demand minimal energy consumption without sacrificing performance. Its architecture and integrated peripherals make it a suitable choice for various battery-operated devices and energy-sensitive applications.

Applications

  • Remote Controls: Controls for TVs, DVD players, and other consumer electronics.
  • Lighting Control: Smart lighting systems and dimmers.
  • Security Devices: Wireless sensors and alarm systems.
  • Wearable Devices: Fitness trackers, smartwatches, and medical monitoring devices.
  • Smart Home Devices: Wireless thermostats, door/window sensors, and other IoT devices.

Features

  • RL78 CPU Core: Ultra-low power 16-bit CPU core.
  • Flash Memory: Integrated flash memory for program storage.
  • SRAM: On-chip SRAM for data storage.
  • Timers: Multiple timers for timing and control functions.
  • Communication Interfaces: UART, SPI, I2C for serial communication.
  • Low Voltage Operation: Operates at very low voltages, extending battery life.
  • Low Power Modes: Supports various power-saving modes, including HALT and STOP.

Benefits

  • Extended Battery Life: Ultra-low power consumption maximizes battery life in portable devices.
  • Compact Size: Small package size allows for integration in space-constrained applications.
  • Integrated Peripherals: Reduces the need for external components, simplifying circuit design.
  • Cost-Effective: Provides a cost-effective solution for low-power applications.
  • Reliable Performance: Ensures reliable operation in demanding environments.

Additional Details

The R5F10A6CLSP#U5 microcontroller typically operates at a clock frequency of up to 20 MHz. It has flash memory sizes usually ranging from 8KB to 16KB. The package type is often QFN or SON. It supports a wide operating voltage range, typically from 1.6V to 3.6V. Development tools, including compilers and debuggers, are available from Renesas and third-party vendors. The operating temperature range is usually between -40°C and +85°C.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess