CY8C24223A-24PVXI Microcontroller
The CY8C24223A-24PVXI is an advanced microcontroller specifically designed to offer outstanding performance and flexibility. This device is part of the PSoC? family, featuring a unique architecture that integrates configurable analog and digital peripherals.
- Smart home devices
- Automotive applications
- Consumer electronics
- Industrial automation systems
- Medical devices
Features and Benefits
- Flexible design: Programmable analog and digital modules for tailored configurations.
- Low power consumption: Ideal for battery-powered applications.
- Enhanced performance: High-speed operation at 24 MHz.
- Wide operating voltage: Supports 1.71 V to 5.5 V.
- Compact packaging: 28-pin SSOP package for space-constrained applications.
The CY8C24223A-24PVXI offers extensive support for capacitive touch sensing, making it suitable for touch-based user interfaces. It also includes a sleep mode to reduce power consumption during inactivity.