EN
  • EN
  • DE

AD8314ARM-REEL7

Part No AD8314ARM-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description IC RF DETECTOR\CTRLR 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Frequency 100MHz to 2.7GHz
RF Type Cellular, GSM, TDMA, CDMA
Input Range -45dBm to 0dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 5.7mA
Case / Package 8-MSOP
Win Source Part Number 115384-AD8314ARM-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8314ARM-REEL7 CAD Model

Description

Product Overview: AD8314ARM-REEL7

The AD8314ARM-REEL7 is a high-performance, RF logarithmic detector designed and manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This precision device is tailored for use in a wide range of applications, including RF signal strength detection, transmitter antenna power measurement, and receiver signal strength indication (RSSI) for communication systems.

The AD8314ARM-REEL7 operates in the frequency range of 100 MHz to 2.5 GHz, offering a dynamic range of 45 dB to accurately measure signal power. Its logarithmic response allows for the detection of a wide range of input signal levels with a consistent response curve, making it an ideal choice for both complex and simple RF signal chains.

This device features a fast response time, typically 15 ns, which enables real-time signal monitoring and control. It also boasts a high level of integration, incorporating a cascade of amplifier/limiter cells, each of which has a precisely defined small-signal gain and limiting voltage. This integration simplifies the overall design and reduces the need for additional external components, saving space and cost in your application.

Available in a compact MSOP-8 package, the AD8314ARM-REEL7 is part of the tape-and-reel packaging option, denoted by the suffix '-REEL7'. This packaging is suitable for automated assembly processes, ensuring a smooth manufacturing workflow.

The AD8314ARM-REEL7 also features a temperature range of -40°C to +85°C, allowing for reliable operation in diverse environmental conditions. Furthermore, the device's power supply operates from a single 2.7 V to 5.5 V supply, making it flexible for use in various system power schemes.

With its robust design, high accuracy, and ease of use, the AD8314ARM-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to implement RF signal detection and measurement in their systems. Its performance and small form factor make it a versatile solution for both portable and stationary applications in telecommunications, wireless infrastructure, and other RF-dense environments.

You May Also Be Interested in

National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8987 $56.9610
65+ $1.5580 $101.2700
100+ $1.5093 $150.9300
140+ $1.4606 $204.4840
180+ $1.4119 $254.1420
240+ $1.2658 $303.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess