EN
  • EN
  • DE

CY7C65642-28LTXCT

Part No CY7C65642-28LTXCT
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Controllers
Description IC HUB CONTROLLER USB 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Interface
Manufacturer Cypress Semiconductor Corp
Series HX2VL TetraHub™
Package Reel - TR
Family Name CY7C65642
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Part Number 428-CY7C65642-28LTXDKR, CY7C65642-28LTXCT-ND, 428-CY7C65642-28LTXCT, 428-CY7C65642-28LTXTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852298-CY7C65642-28LTXCT
Ultra Librarian 3D Model Ultra Librarian CY7C65642-28LTXCT CAD Model

Description

The CY7C65642-28LTXCT is a highly integrated USB-to-I2C/SPI bridge controller from Cypress Semiconductor. This device provides a simple and cost-effective solution for bridging USB to popular serial communication interfaces like I2C and SPI. This makes it suitable for connecting microcontrollers, sensors, and other peripherals to a USB host.

Applications:

  • USB to I2C/SPI Adapters: Employed in creating versatile USB adapters for I2C and SPI devices.
  • Sensor Hubs: Used to connect multiple sensors to a USB host for data acquisition and processing.
  • Embedded Systems Debugging: Facilitates debugging and programming of embedded systems via USB.
  • Consumer Electronics: Integrated into various consumer electronics devices requiring USB connectivity.
  • Industrial Control Systems: Provides USB communication for industrial sensors and control devices.

Features:

  • USB 2.0 Compliant: Supports full-speed USB data transfer rates up to 12 Mbps.
  • I2C Master/Slave Interface: Offers flexible I2C communication capabilities.
  • SPI Master/Slave Interface: Provides versatile SPI communication options.
  • Configurable GPIOs: Includes general-purpose input/output pins for control and status monitoring.
  • Integrated USB Transceiver: Reduces external component count and simplifies design.
  • Internal Oscillator: Eliminates the need for an external crystal oscillator.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Simplified USB Integration: Provides a simple and reliable way to connect I2C/SPI devices to a USB host.
  • Reduced Development Time: Simplifies design with readily available drivers and software libraries.
  • Lower System Cost: Reduces component count and board space by integrating multiple functions into a single chip.
  • Improved Performance: Delivers efficient data transfer and reliable communication.
  • Enhanced Flexibility: Supports a wide range of I2C and SPI devices.

Additional Details:

The CY7C65642-28LTXCT operates from a single 3.3V supply and features integrated pull-up resistors for the I2C interface. It is available in a 28-pin QFN package. The device is designed for low-power applications and supports various power management modes. Cypress provides extensive documentation and software tools to facilitate development. It supports data rates up to 1 Mbps for I2C and SPI. The device also integrates a configurable EEPROM for storing custom configuration settings.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7781 $50.5765
160+ $0.6385 $102.1600
245+ $0.6185 $151.5325
335+ $0.5986 $200.5310
435+ $0.5786 $251.6910
580+ $0.5188 $300.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,300 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess