EN
  • EN
  • DE

AAT4644IAS-T1

Part No AAT4644IAS-T1
Manufacturer Advanced Analog Technology
Catalog Hard To Find
Description 4-Channel Current Limited Load Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Analog Technology
Win Source Part Number 1135009-AAT4644IAS-T1
Manufacturer Homepage www.analogictech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AAT4644IAS-T1 CAD Model

Description

The AAT4644IAS-T1 is a current limited P-channel MOSFET load switch manufactured by Advanced Analog Technology (AAT). It's designed to protect downstream circuitry from overcurrent and short-circuit conditions. This load switch is ideal for portable devices, battery-powered systems, and other applications where load protection is critical.

Applications

  • USB Power Distribution: Provides current limiting and protection for USB ports in laptops, tablets, and other devices.
  • Power Management in Portable Devices: Protects sensitive components from overcurrent conditions in mobile phones, PDAs, and other handheld devices.
  • Battery Charging Circuits: Limits the charging current to protect the battery from damage.
  • Hot-Swap Applications: Allows for safe insertion and removal of modules in live systems.
  • General Load Switching: Provides a controlled and protected power switch for various loads.

Features

  • Adjustable Current Limit: Allows the user to set the maximum current that can be delivered to the load.
  • Low On-Resistance: Minimizes voltage drop across the switch, improving efficiency.
  • Reverse Blocking Protection: Prevents current from flowing back into the power source when the switch is off.
  • Thermal Shutdown Protection: Shuts down the switch if the temperature exceeds a safe limit.
  • Over-Voltage Protection: Protects the load from excessive voltage.
  • Small Package: The compact package allows for use in space-constrained applications.

Benefits

  • Enhanced System Protection: Current limiting, over-voltage, and thermal shutdown features protect downstream circuitry from damage.
  • Improved System Reliability: Robust protection features enhance the longevity and reliability of the system.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • High Efficiency: Low on-resistance minimizes power loss and maximizes battery life.
  • Flexible Current Limiting: Adjustable current limit allows for tailoring the switch to specific load requirements.
  • Reduced Solution Size: Small package size allows for integration into space-constrained applications.

Additional Details

The AAT4644IAS-T1's current limit can typically be adjusted using an external resistor. The input voltage range is typically from 2.5V to 5.5V, and the on-resistance is typically in the range of a few milliohms. The specific datasheet should be consulted for detailed electrical characteristics and application guidelines. The device is typically available in a small package, such as a TSOT-23 or similar.

The AAT4644IAS-T1 is ideal for many load switching applications, especially where current limit protection is needed.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess