EN
  • EN
  • DE

CY7C63613-SXC

Part No CY7C63613-SXC
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 8K USB LS MCU 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Cypress Semiconductor Corp
Packaging Tube/Rail
Status Obsolete(EOL)
Applications USB Microcontroller
Core Processor M8B
Program Memory Type OTP (8 kB)
Controller Series CY7C636xx
Data RAM Size 256 x 8
Number of I/O 16
Supply Voltage - Operating 4 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 080234-CY7C63613-SXC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C63613-SXC CAD Model

Description

CY7C63613-SXC Microcontroller

The CY7C63613-SXC is a versatile microcontroller designed to offer reliable performance with its 8-bit architecture. This component is highly suitable for integration into diverse electronics projects and systems, providing an array of features that enhance its functionality and application range.

  • Applications:
    • Consumer electronics
    • Home automation systems
    • Industrial control devices
    • Embedded systems design
  • Features and Benefits:
    • 8-bit microcontroller: Ensures optimized processing of tasks, enhancing overall efficiency.
    • Compact design: Suitable for systems with space constraints, enabling easy integration.
    • Low power consumption: Ideal for battery-powered applications, reducing energy usage.
    • Versatile connectivity options: Simplifies integration with various peripherals for expanded functionality.

The CY7C63613-SXC microcontroller's adaptability makes it a popular choice among developers looking for performance-oriented solutions with ease of use.

You May Also Be Interested in

Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC CTLR IO LPC MULT PORT 144BGA /
Lowest to $2.7600
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC SECURITY CTRLR 16BIT M5.2 /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
DESKTOP EMBEDDED CTRLR 128QFP /
Need more? Email Us
Microchip Technology
FF IND I2C TPM 4X4 32VQFN CEK /
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3710 $68.2260
13+ $9.3301 $121.2913
20+ $9.0379 $180.7580
27+ $8.7468 $236.1636
35+ $8.4558 $295.9530
46+ $7.5803 $348.6938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess