EN
  • EN
  • DE

CY7C60323PVXI

Part No CY7C60323PVXI
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054386-CY7C60323PVXI
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY7C60323PVXI CAD Model

Description

The CY7C60323PVXI is a component manufactured by Cypress Semiconductor Corp. While specific details are limited, it is likely a programmable logic device, potentially a complex programmable logic device (CPLD) or field-programmable gate array (FPGA) based on Cypress's portfolio. These devices are used in a wide range of applications that require custom digital logic implementation.

Applications

  • Industrial control systems: For implementing custom control logic and interfacing with sensors and actuators.
  • Telecommunications equipment: In networking devices for signal processing and data routing.
  • Medical devices: For implementing specialized algorithms and controlling medical instrumentation.
  • Automotive electronics: For engine management systems, driver assistance systems, and infotainment systems.
  • Aerospace and defense systems: In flight control systems, radar systems, and communication systems.

Features

  • Programmable logic: Allows for custom digital circuit implementation.
  • High-speed performance: Suitable for applications requiring fast data processing.
  • Low power consumption: Enables energy-efficient designs.
  • Flexible I/O: Provides a wide range of input/output options for interfacing with other components.
  • On-chip memory: May include on-chip memory for storing configuration data and application data.

Benefits

  • Design flexibility: Allows for custom hardware solutions tailored to specific application requirements.
  • Reduced time-to-market: Enables rapid prototyping and deployment of new products.
  • Improved system performance: Optimizes performance by implementing critical functions in hardware.
  • Reduced system cost: Integrates multiple functions into a single device, reducing component count and board space.
  • Enhanced system reliability: Provides robust and reliable operation in demanding environments.

Due to the limited publicly available documentation, the exact technical specifications such as the number of logic elements, memory size, and I/O count cannot be definitively stated. However, given Cypress's history and the CY7C prefix, it's reasonable to assume this is a programmable logic device targeting applications requiring a balance of performance, flexibility, and power efficiency. For precise details, consult the Cypress Semiconductor Corp. website or datasheet for this specific part number.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess