EN
  • EN
  • DE

CY2292SL-1U3

Part No CY2292SL-1U3
Manufacturer Cypress Semiconductor Corp
Catalog Specialized ICs
Description PROGRAMMABLE PLL CLOCK GENERATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Cypress Semiconductor Corp
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 50 pcs
HTSUS 0000.00.0000
Win Source Part Number 916256-CY2292SL-1U3
Ultra Librarian 3D Model Ultra Librarian CY2292SL-1U3 CAD Model

Description

The CY2292SL-1U3 is a programmable clock synthesizer IC manufactured by Cypress Semiconductor Corp. It is designed to generate multiple clock frequencies from a single crystal or reference clock input. This device is commonly used in various electronic systems, including networking equipment, consumer electronics, and industrial control applications, to provide precise and stable timing signals.

Applications

  • Networking Equipment (Routers, Switches)
  • Consumer Electronics (Set-Top Boxes, DVD Players)
  • Industrial Control Systems
  • Computer Peripherals
  • Embedded Systems

Features

  • Programmable Output Frequencies
  • Low Jitter Performance
  • Integrated PLL (Phase-Locked Loop)
  • Supports Multiple Output Clocks
  • I2C Interface for Programming

Benefits

  • Provides flexible clock generation for various system requirements
  • Ensures stable and accurate timing signals
  • Simplifies clock tree design
  • Reduces the number of discrete clock components
  • Allows for easy configuration and adjustment of clock frequencies

Additional Details

The CY2292SL-1U3 features an integrated Phase-Locked Loop (PLL) that enables the generation of multiple output frequencies from a single reference clock. It supports various output clock formats, including CMOS and LVCMOS. The device is programmed via an I2C serial interface, allowing for easy configuration and adjustment of clock frequencies. Key specifications include input clock frequency range, output clock frequency range, jitter performance, and power supply voltage. The CY2292SL-1U3 is commonly used in applications where precise and stable timing signals are critical. Its low jitter performance ensures minimal timing errors in high-speed digital systems. The device's programmability allows for easy customization of clock frequencies to meet specific application requirements. Proper configuration and programming are essential for optimal performance. Detailed datasheets are available from Cypress Semiconductor, providing comprehensive specifications and application guidelines. This IC meets industry standards for environmental compliance, including RoHS. The CY2292SL-1U3 is a versatile and dependable solution for clock generation needs in a wide range of electronic systems. Its wide operating temperature range allows it to be used in harsh environments.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess