EN
  • EN
  • DE

CY2280PVC-21ST

Part No CY2280PVC-21ST
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Description 100 Mhz Proc Specific Clock Generator PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054058-CY2280PVC-21ST
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY2280PVC-21ST CAD Model

Description

The CY2280PVC-21ST is a clock synthesizer IC manufactured by Cypress Semiconductor Corp. designed to provide precise clock signals for a variety of electronic applications. These applications include consumer electronics, networking devices, and computer peripherals. The device employs a Phase-Locked Loop (PLL) to generate multiple clock frequencies from a single reference input.

Applications:

  • Consumer electronics (e.g., set-top boxes, DVD players)
  • Networking equipment (e.g., routers, switches)
  • Computer peripherals (e.g., printers, scanners)
  • Industrial control systems
  • Embedded systems

Features:

  • Generates multiple clock frequencies from a single reference clock.
  • Integrated PLL for frequency multiplication and division.
  • Programmable output frequencies via I2C interface.
  • Low jitter and phase noise performance.
  • Supports various output clock formats (e.g., LVCMOS).
  • Power-down mode for reduced power consumption.

Benefits:

  • Provides stable and accurate clock signals, enhancing system performance.
  • Reduces the number of discrete timing components, simplifying board design.
  • Offers flexibility in frequency selection to meet diverse application requirements.
  • Minimizes signal degradation due to low jitter and phase noise.
  • Enables energy-efficient operation with power-down mode.
  • Cost-effective solution for clock generation.

The CY2280PVC-21ST typically requires external passive components (resistors, capacitors) for the PLL loop filter and crystal loading. The programming features enable customization of the clock outputs. Detailed information including clock frequency ranges, supply voltage, operating temperature, and pin configurations are in the datasheet.

The device is used where precise timing is critical. It has a I2C interface that lets the user customize the clock outputs. It is typically surface-mounted and integrated into PCBs using standard IC packaging methods.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess