The CY2278APAC-3L is a clock synthesizer IC produced by Cypress Semiconductor Corp, designed for applications that demand precise frequency generation and control. It uses Phase-Locked Loop (PLL) technology to produce various output frequencies from a reference input frequency. This makes it suitable for use in a range of applications requiring accurate timing signals.
Applications:
- Set-Top Boxes
- DVD Players/Recorders
- Gaming Consoles
- Digital TVs
- Networking Devices (Routers, Switches)
Features:
- Generates multiple clock frequencies from a single reference input.
- Integrated PLL (Phase-Locked Loop) for frequency multiplication.
- Programmable output frequencies via I2C interface.
- Low phase noise and jitter characteristics.
- Supports various output clock formats including LVCMOS and LVTTL.
- Power-down mode for low power consumption during idle states.
Benefits:
- Provides accurate and stable clock signals, enhancing system reliability.
- Simplifies PCB design by reducing the number of discrete clock components.
- Offers flexibility in clock frequency selection to meet diverse system needs.
- Minimizes signal distortion due to its low jitter performance.
- Conserves power with its integrated power-down mode, extending battery life in portable devices.
- Reduces overall system cost by integrating multiple clock functions into a single IC.
The CY2278APAC-3L requires external components like crystal oscillators and passive components (resistors, capacitors) for the PLL loop filter. The device is configurable via an I2C serial interface, allowing for programming of output frequencies and other parameters. Specific details about clock frequency ranges, voltage requirements, operating temperature range, and pinout can be found in the official Cypress Semiconductor Corp datasheet.
This device is especially beneficial in digital systems where accurate and stable timing is crucial for proper operation. Its programmable features and low-jitter characteristics make it a versatile solution for various clock generation needs. The CY2278APAC-3L is commonly used in consumer electronic devices and networking equipment to ensure proper synchronization and data integrity.