EN
  • EN
  • DE

CY14B064I-SFXI

Part No CY14B064I-SFXI
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 64-Kbit (8 K x 8) Serial (I2C) nvSRAM with Real Time Clock
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Cypress Semiconductor Corp
Packaging Tube
Memory Type Non-Volatile
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 64Kb (8K x 8)
Clock Frequency 3.4MHz
Memory Interface I2C
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1163916-CY14B064I-SFXI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Family Name CY14B064I
Introduction Date November 07, 2008
ECCN EAR99
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CY14B064I-SFXI CAD Model

Description

The CY14B064I-SFXI is a medium popularity electronic component manufactured by Cypress Semiconductor Corp.

  • Package: 16-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Technology: Non-Volatile SRAM
  • Operating Supply Voltage: 2.7 V ~ 3.6 V
  • Memory Size: 64Kb (8K x 8)
  • Clock Frequency: 3.4MHz
  • Manufacturer Homepage: www.cypress.com

You May Also Be Interested in

Rochester Electronics
STANDARD SRAM, 256KX18
Lowest to $39.0332
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $115.0876
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 100TQFP
Need more? Email Us
Rochester Electronics
ZBT SRAM, 64KX32, 10NS
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4.5MBIT PARALLEL 100TQFP
Lowest to $11.2804
Cypress Semiconductor Corp
IC SRAM 72MBIT PARALLEL 165FBGA
Lowest to $215.3250
Cypress Semiconductor Corp
IC SRAM 256KBIT PAR 28TSOP I
Lowest to $29.3774
Maxim Integrated
IC NVSRAM 256KBIT PAR 28EDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2541 $57.7787
18+ $6.7727 $121.9086
27+ $6.5610 $177.1470
37+ $6.3494 $234.9278
48+ $6.1377 $294.6096
63+ $5.5028 $346.6764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 883 pieces
In Stock: 882 pieces Factory Stock: 1 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess