EN
  • EN
  • DE

MB9AF311MAPMC-G-JNE2

Part No MB9AF311MAPMC-G-JNE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 32-Bit MB9A310M ARM Cortex M3 RISC 64KB Flash 3.3V/5V 80-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Frequency 40 MHz
Interface EBI/EMI, I2C, LIN, UART, USART, USB
Maximum Operating Temperature 105 °C
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Number of I/Os 66
Oscillator Type Internal
Peripherals DMA, LVD, POR, PWM, WDT
RoHS Compliant
Win Source Part Number 1076319-MB9AF311MAPMC-G-JNE2
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB9AF311MAPMC-G-JNE2 CAD Model

Description

The MB9AF311MAPMC-G-JNE2 is a microcontroller from Cypress Semiconductor Corp, part of the FM3 family. This family is based on the ARM Cortex-M3 core, known for its balance of processing power and energy efficiency, making it suitable for various embedded applications.

Applications

  • Motor control: Used in applications like industrial drives, servo systems, and robotics.
  • Power management: Implemented in power supplies, battery chargers, and energy harvesting systems.
  • Industrial automation: Integrated into programmable logic controllers (PLCs), human-machine interfaces (HMIs), and process control equipment.
  • Building automation: Used in smart lighting, HVAC control, and security systems.
  • Medical devices: Found in patient monitoring systems, diagnostic equipment, and medical instruments.

Features

  • ARM Cortex-M3 CPU core: Provides efficient processing capabilities for demanding embedded tasks.
  • Flash memory: Offers non-volatile storage for program code and data.
  • SRAM: Provides volatile memory for fast data access during program execution.
  • Timers and counters: Enables precise timing control and event counting.
  • Serial communication interfaces (UART, SPI, I2C, CAN): Facilitates communication with external devices and networks.
  • Analog-to-digital converters (ADCs): Allows conversion of analog signals to digital data for sensor interfacing.
  • Digital-to-analog converters (DACs): Enables conversion of digital data to analog signals for controlling external devices.
  • Input/output ports: Provides connectivity to external devices and peripherals.
  • Low power modes: Minimizes power consumption during idle periods and sleep states.

Benefits

  • High performance: Enables complex control algorithms and real-time response.
  • Low power consumption: Contributes to extended battery life in portable applications and reduced energy costs.
  • Integrated peripherals: Reduces component count and simplifies system design.
  • Flexible communication options: Allows for easy integration with various external devices and networks.
  • Comprehensive development tools: Simplifies the development process and reduces time-to-market.

Additional Details

The MB9AF311MAPMC-G-JNE2 microcontroller operates within a specified voltage and temperature range to ensure reliable performance in various environments. It includes a watchdog timer for system monitoring and reset functions, enhancing overall system stability. The specific package and pin count influence its integration into printed circuit boards. It is also equipped with various protection features to prevent damage from overvoltage, overcurrent, and other fault conditions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess