EN
  • EN
  • DE

LMK04803BISQ/NOPB

Part No LMK04803BISQ/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Low-Noise Clock Jitter Cleaner | IC CLOCK DUAL PLL 64WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Jitter Cleaner
PLL Yes
Input LVCMOS, LVDS, LVPECL
Output LVCMOS, LVDS, LVPECL
Frequency - Max 1.536GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-WFQFN Exposed Pad
Supplier Device Package 64-WQFN (9x9)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1201688-LMK04803BISQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMK04803BISQ/NOPB CAD Model

Description

Product Overview: LMK04803BISQ/NOPB

The LMK04803BISQ/NOPB from Texas Instruments is a highly integrated, low-noise clock jitter cleaner and precision clock generator that is designed to meet the stringent requirements of communication infrastructure, data converters, and high-speed digital signal processing (DSP) systems. The device provides an advanced solution for generating low-jitter clocks, enabling enhanced system performance in a variety of applications.

Key Features

  • Low Noise Clock Jitter Cleaner: The LMK04803BISQ/NOPB features an industry-leading low-noise PLLatinum™ Phase-Locked Loop (PLL) technology, which significantly reduces clock jitter and phase noise, improving signal integrity and system performance.
  • Flexible Clocking: This device supports a wide range of input clock frequencies and offers multiple outputs that can be configured to generate various clock signals, providing flexibility in system design.
  • Programmable Outputs: It comes with programmable dividers, delay, and distribution features, allowing precise control over the generated clock signals to meet specific application requirements.
  • Integrated Voltage-Controlled Oscillator (VCO): The built-in VCO operates over a broad frequency range, eliminating the need for an external VCO and simplifying the design process.
  • Robust Performance: The device is designed to perform reliably in harsh industrial environments, with a wide operating temperature range and robust packaging.

Applications

  • Wireless and Wired Communication Systems
  • Data Acquisition Systems
  • High-Speed Data Converters
  • Test and Measurement Equipment
  • Networking and Telecommunication Infrastructure

The LMK04803BISQ/NOPB is available in a surface-mount, 48-pin LLP package, making it suitable for compact and densely populated PCBs. Its advanced features and comprehensive programmability make it an ideal choice for engineers looking to improve clock accuracy and reduce jitter in their high-performance systems. With Texas Instruments' commitment to quality, this component is manufactured to the highest standards, ensuring consistent and reliable operation in your critical applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6146 $77.2292
4+ $31.6838 $126.7352
5+ $30.6937 $153.4685
7+ $29.7035 $207.9245
9+ $28.7134 $258.4206
12+ $25.7431 $308.9172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess