EN
  • EN
  • DE

CG8825AFT

Part No CG8825AFT
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051886-CG8825AFT
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CG8825AFT CAD Model

Description

The CG8825AFT is a Programmable System-on-Chip (PSoC) device manufactured by Cypress Semiconductor Corp. It's designed to provide a flexible and configurable platform for a wide array of embedded applications. The device integrates a microcontroller core with programmable analog and digital peripherals, allowing developers to customize the system to meet their specific design requirements.

Applications

  • Touch sensing interfaces.
  • Industrial control systems.
  • Consumer electronics (remote controls, appliances).
  • Medical devices.
  • Automotive applications.

Features

  • Integrated microcontroller core (likely ARM Cortex-M0 or similar).
  • Configurable analog blocks: Op-amps, comparators, ADCs, DACs.
  • Configurable digital blocks: Timers, counters, PWMs, UART, SPI, I2C.
  • CapSense technology for touch sensing applications.
  • Flash memory for program storage.
  • SRAM for data storage.
  • Flexible GPIO (General Purpose Input/Output) pins.
  • Low power modes for energy-efficient operation.

Benefits

  • Reduced bill of materials (BOM) cost by integrating multiple functions into a single chip.
  • Faster development cycles due to the flexible and configurable nature of the PSoC architecture.
  • Improved system performance through optimized peripheral configurations.
  • Enhanced user experience with CapSense touch sensing capabilities.
  • Extended battery life in portable applications through low power design.

Additional Details

The CG8825AFT is commonly programmed using the Cypress PSoC Creator IDE, which allows developers to graphically configure the analog and digital blocks and write the application code in C or C++. The CapSense functionality enables the implementation of touch buttons, sliders, and proximity sensors without the need for external components. The device typically operates at a voltage range of 1.71V to 5.5V. Packaging options may include QFN or other surface-mount packages. Its flexibility and integration make it suitable for a variety of embedded applications, especially those requiring touch sensing and configurable analog/digital resources.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
ON Semiconductor
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess