EN
  • EN
  • DE

VXO7805-500

Part No VXO7805-500
Manufacturer CUI Inc.
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 5V OR -5V 2.5W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202017-VXO7805-500
Manufacturer CUI Inc.
Category Power Supplies - Board Mount DC DC Converters
Series VXO78-500
Package Tray
Product Status Active
Type Linear Regulator Replacement
Number of Outputs 1
Mounting Type Through Hole
Package / Case 3-SIP Module
Size / Dimension 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm)
Ultra Librarian 3D Model Ultra Librarian VXO7805-500 CAD Model

Description

The 1202017 is a DC-DC converter manufactured by CUI Inc.

  • Series: VXO78-500
  • Design: linear regulator replacement
  • Package: tray
  • Output: single
  • Mounting Type: through-hole
  • Package Size: 0.39" L x 0.28" W x 0.43" H (10.0mm x 7.2mm x 11.0mm)
  • Product Status: active
  • Applications: power supplies, industrial control systems, and automotive electronics

You May Also Be Interested in

Traco Power
DC/DC CONVERTER 5.1V 61W / Enclosed DC DC Converter 1 Output 5.1V 12A 36V Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER 12V 30W / Enclosed DC DC Converter 1 Output 12V 2.5A 36V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 12V 40W / Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 60W / Enclosed DC DC Converter 1 Output 48V 1.25A 36V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 20W / Enclosed DC DC Converter 1 Output 5.1V 4A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 5.1V 61W / Enclosed DC DC Converter 1 Output 5.1V 12A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 40W / Enclosed DC DC Converter 1 Output 24V 1.67A 75V Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 5V 60W / Enclosed DC DC Converter 1 Output 5V 12A 160V Input
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess