EN
  • EN
  • DE

PAH50S48-12/P

Part No PAH50S48-12/P
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) DC DC Converters
Description DC DC CONVERTER 12V 50W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168606-PAH50S48-12/P
Win Source Part Number Cross
Manufacturer TDK-Lambda Americas Inc
Category Power Supplies - Board Mount DC DC Converters
Series PAH (50W)
Package Bulk
Product Status Obsolete
Type Isolated Module
Features Remote On/Off, OCP, OVP
Operating Temperature -40°C ~ 100°C
Efficiency 86%
Ultra Librarian 3D Model Ultra Librarian PAH50S48-12/P CAD Model

Description

The PAH series isolated module by TDK-Lambda Americas Inc is a reliable and efficient power supply solution.

  • Power (Watts): 50W
  • Features: Remote On/Off, OCP, OVP
  • Packaging: Bulk
  • Size / Dimension: 0.65" L x 0.65" W x 0.34" H (16.5mm x 16.6mm x 8.5mm)
  • Operating Temperature: -40°C ~ 100°C
  • Product Status: Obsolete

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
DC/DC CONVERTER 5V 60W / Enclosed DC DC Converter 1 Output 5V 12A 160V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 30W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER / DC DC Converter Output Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12-15V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V
Lowest to $11.4370
Vicor Corporation
DC/DC CONVERTER 40.6V / Enclosed DC DC Converter 1 Output 40.6V 35A 800V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess