EN
  • EN
  • DE

TMDC 20-4811

Part No TMDC 20-4811
Manufacturer Traco Power
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER 5.1V 20W / Enclosed DC DC Converter 1 Output 5.1V 4A 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>DC DC Converters
Manufacturer Traco Power
Packaging Box
Type Enclosed
Voltage - Input (Min) 18V
Voltage - Input (Max) 75V
Number of Outputs 1
Voltage - Output 1 5.1V
Current - Output (Max) 4A
Power (Watts) 20W
Voltage - Isolation 2.5 kV
Applications ITE (Commercial)
Efficiency 90%
Temperature Range - Operating -40°C ~ 90°C (With Derating)
Mounting Chassis Mount
Size / Dimension 3.78" L x 2.13" W x 0.92" H (96.0mm x 54.1mm x 23.4mm)
Approval Agency CB, CE, cURus
Base Product Number TMDC 20
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number TMDC20-4811,TMDC 20-4811-ND
Standard Package 10
Win Source Part Number 1336058-TMDC 20-4811
Ultra Librarian 3D Model Ultra Librarian TMDC 20-4811 CAD Model

Description

The Traco Power TMDC 20-4811 is a DC-DC converter that comes in an enclosed type.

  • Length: 3.78 inches (96.0mm)
  • Width: 2.13 inches (54.1mm)
  • Height: 0.92 inches (23.4mm)
  • Power: 20 watts
  • Efficiency: 90%
  • Input Voltage: 18V to 75V
  • Output Voltage: 5.1V
  • Voltage Isolation: 2.5 kV
  • Maximum Current Output: 4A
  • Operating Temperature: -40°C to 90°C (with derating)
  • Mount: Chassis mount
  • ROHS3 Compliant: Yes
  • Approvals: CB, CE, cURus

You May Also Be Interested in

Traco Power
DC/DC CONVERTER 24V 60W / Enclosed DC DC Converter 1 Output 24V 2.5A 75V Input
Need more? Email Us
XP Power
DC/DC CONVERTER 12V 15W / Enclosed DC DC Converter 1 Output 12V 1.25A 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 12V 120W
Need more? Email Us
Traco Power
DC/DC CONVERTER 48V 60W / Enclosed DC DC Converter 1 Output 48V 1.25A 75V Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 40W / Enclosed DC DC Converter 1 Output 24V 1.67A 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 20W / Enclosed DC DC Converter 1 Output 24V 835mA 75V Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER +/-15V 15W / Open Frame DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V Input
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess