EN
  • EN
  • DE

RSD-60H-5

Part No RSD-60H-5
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog External/Internal (Off - Board) DC DC Converters
Description DC/DC CONVERTER 5V 60W / Enclosed DC DC Converter 1 Output 5V 12A 160V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board) - DC DC Converters
Mfr MEAN WELL USA Inc.
Series RSD-60 (60W)
Package Box
Type Enclosed
Voltage - Input (Min) 40V
Voltage - Input (Max) 160V
Number of Outputs 1
Voltage - Output 1 5V
Current - Output (Max) 12A
Power (Watts) 60W
Voltage - Isolation 4 kV
Applications ITE (Commercial) , Railway
Efficiency 89%
Temperature Range - Operating -40°C ~ 70°C (With Derating)
Mounting Type Chassis Mount
Size / Dimension 5.04" L x 2.36" W x 0.98" H (128.0mm x 60.0mm x 25.0mm)
Approval Agency CE
Base Product Number RSD-60
Standard Package 48
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1351183-RSD-60H-5
Ultra Librarian 3D Model Ultra Librarian RSD-60H-5 CAD Model

Description

The MEAN WELL USA Inc. RSD-60H-5 is a 60W enclosed DC-DC converter designed for use in ITE (Commercial) and Railway applications.

  • Applications: ITE (Commercial) and Railway
  • Efficiency: 89%
  • Mounting: Chassis Mountable
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • Standard Package: 48 units

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER 24V 150W / Enclosed, Conformal Coated DC DC Converter 1 Output 24V 6.25A 137.5V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Traco Power
DC/DC CONVERTER 24V 20W / Enclosed DC DC Converter 1 Output 24V 835mA 75V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 50W
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 2X15V 75W / DC DC Converter Output Input
Need more? Email Us
XP Power
DC/DC CONVERTER 12V 15W / Enclosed DC DC Converter 1 Output 12V 1.25A 36V Input
Need more? Email Us
Vicor Corporation
DC/DC CONVERTER 28V 5V 12V 15V / DC DC Converter Output Input
Need more? Email Us
Cosel USA, Inc.
DC/DC CONVERTER +/-15V 15W / Open Frame DC DC Converter 2 Output 15V -15V 500mA, 500mA 36V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 48V 320W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess