EN
  • EN
  • DE

CPT-2312-88T

Part No CPT-2312-88T
Manufacturer CUI Inc.
Catalog Alarms, Buzzers, and Sirens
Description BUZZER PIEZO 12V 23MM TH / Buzzers Transducer, Externally Driven Piezo 12 V 5mA 2kHz 88dB @ 12V, 10cm Through Hole PC Pins
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Alarms, Buzzers, and Sirens
Mfr CUI Devices
Series CPT
Package Box
Driver Circuitry Transducer, Externally Driven
Input Type peak-peak Signal
Voltage - Rated 12 V
Voltage Range 1 ~ 30V
Frequency 2kHz
Technology Piezo
Sound Pressure Level (SPL) 88dB @ 12V, 10cm
Current - Supply 5mA
Port Location Top
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Termination PC Pins
Dimension 0.906" Dia (23.00mm)
Height - Seated (Max) 0.492" (12.50mm)
Base Product Number CPT-2312
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8531.80.9041
Other Names 102-CPT-2312-88T
Standard Package 50
Win Source Part Number 982408-CPT-2312-88T
Ultra Librarian 3D Model Ultra Librarian CPT-2312-88T CAD Model

Description

The CPT-2312-88T from CUI Devices is an audio product that belongs to the alarms, buzzers, and sirens category.

  • Series: CPT
  • Termination: PC pins
  • Package: box
  • Ingress Protection: -
  • Height Seated: 0.492 inches (12.50mm)
  • Standard Package: 50 units
  • Voltage Rating: 12V
  • Technology: piezo
  • Frequency: 2kHz
  • Input Type: peak-peak signal
  • Current Supply: 5mA
  • Operating Mode: not specified
  • Voltage Range: 1-30V
  • Port Location: on top
  • Driver Circuitry: transducer, externally driven
  • Duration: not specified
  • Mounting Type: through hole
  • Temperature Range: -40°C to 85°C
  • Product Dimension: 0.906 inches diameter (23.00mm)
  • Sound Pressure Level (SPL): 88dB @ 12V, 10cm
  • MSL Level: 1 (unlimited)
  • REACH: unaffected
  • HTSUS Code: 8531.80.9041

You May Also Be Interested in

Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Soberton Inc.
BUZZER MAGNETIC 5V 12MM TH
Lowest to $4.9090
PUI Audio, Inc.
BUZZER MAGNETIC 3V 9.5MM TH
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER MAGNETIC 44.45MM TH
Need more? Email Us
Omron
BUZZER PIEZO 0.9X 0.7 PNL MNT
Need more? Email Us
Same Sky
Need more? Email Us
Omron
BUZZER PIEZO 6V 24X18MM PNL MNT
Need more? Email Us
Mallory Sonalert Products Inc.
BUZZER PIEZO 23X23MM TH
Need more? Email Us
TDK Corporation
BUZZER PIEZO 3V 17MM TH
Lowest to $0.3968

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess