Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Crystals
Mfr CTS-Frequency Controls
Series ATS
Package Bulk
Type MHz Crystal
Frequency 16 MHz
Frequency Stability ±50ppm
Frequency Tolerance ±30ppm
Load Capacitance Series
ESR (Equivalent Series Resistance) 40 Ohms
Operating Mode Fundamental
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Through Hole
Package / Case HC-49/US
Dimension 0.427" L x 0.177" W (10.85mm x 4.50mm)
Height - Seated (Max) 0.145" (3.68mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.60.0050
Other Names CTX414
Standard Package 100
Win Source Part Number 1046948-ATS160
Ultra Librarian 3D Model Ultra Librarian ATS160 CAD Model

Description

The ATS series MHz crystal is a high-quality through-hole component manufactured by CTS-Frequency Controls.

  • Frequency: 16 MHz
  • ESR: 40 Ohms
  • Frequency Stability: ±50ppm
  • Frequency Tolerance: ±30ppm
  • Load Capacitance: series
  • Operating Mode: fundamental
  • Mounting Type: through hole
  • Package/Case: HC-49/US
  • Dimension: 0.427" L x 0.177" W (10.85mm x 4.50mm)
  • Height-Seated (Max): 0.145" (3.68mm)
  • Description: reliable choice for use in a variety of electronic applications.

You May Also Be Interested in

Abracon LLC
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $1.7245
ECAD model for ABMM-14.31818MHZ-B2-T
Abracon LLC
CRYSTAL 28.3220MHZ 4PF SMD / 28.322 MHz ±10ppm Crystal 4pF 80 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABM10W-28.3220MHZ-4-B1U-T3
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD / 25 MHz ±20ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.4466
ECAD model for ABM8-25.000MHZ-B2-T
TXC CORPORATION
CRYSTAL 16.0000MHZ 12PF SMD / 16 MHz ±30ppm Crystal 12pF 100 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for AA-16.000MALE-T
TXC CORPORATION
CRYSTAL 32.7680KHZ 12.5PF SMD / 32.768 kHz ±20ppm Crystal 12.5pF 70 kOhms 2-SMD, No Lead
Lowest to $0.5653
ECAD model for 9H03200019
Abracon LLC
CRYSTAL 20.0000MHZ 18PF SMD / 20 MHz ±20ppm Crystal 18pF 40 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for ABMM-20.000MHZ-B2-T
Abracon LLC
CRYSTAL 18.0000MHZ 18PF SMD / 18 MHz ±30ppm Crystal 18pF 40 Ohms HC-49/US
Need more? Email Us
ECAD model for ABLS-18.000MHZ-B4-T
TXC CORPORATION
CRYSTAL 16.0000MHZ 12PF SMD / 16 MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Need more? Email Us
ECAD model for 7V-16.000MAAE-T
ECS Inc.
CRYSTAL 8.0000MHZ 18PF SMD / Crystal 8MHz ±30ppm (Tol) ±100ppm (Stability) 18pF FUND 60Ohm 2-Pin SMD T/R
Need more? Email Us
ECAD model for ECS-80-18-5PXDN-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention