EN
  • EN
  • DE

CSR8620B04-ICXC-R

Part No CSR8620B04-ICXC-R
Manufacturer CSR PLC
Catalog OEM Parts (C - E)
Description Csr/qualcomm BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1053530-CSR8620B04-ICXC-R
Categories OEM Parts(C-E)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CSR8620B04-ICXC-R CAD Model

Description

The CSR8620B04-ICXC-R is a Bluetooth audio ROM solution from CSR PLC (now part of Qualcomm). It's designed for use in a wide range of wireless audio applications, providing a cost-effective and feature-rich platform for Bluetooth audio connectivity.

Applications

  • Bluetooth Speakers: Enables wireless audio streaming to portable speakers.
  • Bluetooth Headsets: Used in headsets for wireless communication and audio playback.
  • Bluetooth Headphones: Powers wireless audio in headphones for music and calls.
  • Automotive Infotainment Systems: Integrates Bluetooth audio into car entertainment systems.
  • Wearable Devices: Enables Bluetooth connectivity in smartwatches and other wearables.

Features

  • Bluetooth 4.0: Supports Bluetooth 4.0 specification, including Bluetooth Low Energy (BLE).
  • Integrated Audio Codecs: Includes built-in audio codecs for high-quality audio playback.
  • Low Power Consumption: Designed for low power operation to extend battery life.
  • AEC and Noise Reduction: Features acoustic echo cancellation and noise reduction for clear voice communication.
  • Multipoint Connectivity: Supports simultaneous connections to multiple Bluetooth devices.

Benefits

  • Wireless Audio Streaming: Enables seamless wireless audio streaming from smartphones and other devices.
  • High-Quality Audio: Delivers high-fidelity audio performance with integrated codecs.
  • Extended Battery Life: Low power consumption maximizes battery runtime.
  • Clear Voice Communication: AEC and noise reduction ensure clear calls.
  • Versatile Connectivity: Multipoint connectivity allows for connection to multiple devices.

Additional Details

The CSR8620 series is a popular choice for Bluetooth audio applications due to its comprehensive feature set and low power consumption. The 'B04' likely refers to a specific hardware or software revision. The 'ICXC' probably designates the package type and specific ROM configuration. The '-R' commonly signifies tape and reel packaging. Refer to the Qualcomm (formerly CSR) documentation for detailed specifications, including power consumption, audio codec support, and Bluetooth profile compatibility. Software development kits (SDKs) are typically available to facilitate application development on this platform.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess