EN
  • EN
  • DE

PXAC241702FC-V1

Part No PXAC241702FC-V1
Manufacturer Cree/Wolfspeed
Catalog Transistors - FETs, MOSFETs - RF
Description IC AMP RF LDMOS / RF Mosfet LDMOS 28 V 360 mA 2.4GHz 16.5dB 28W H-37248-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Wolfspeed, Inc.
Package Tray
Transistor Type LDMOS
Frequency 2.4GHz
Gain 16.5dB
Voltage - Test 28 V
Current - Test 360 mA
Power - Output 28W
Voltage - Rated 65 V
Package / Case H-37248-4
Supplier Device Package H-37248-4
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.29.0095
Other Names PXAC241702FCV1XWSA1,PXAC241702FCV1XWSA1-ND,SP001274012
Standard Package 50
Win Source Part Number 1006848-PXAC241702FC-V1
Ultra Librarian 3D Model Ultra Librarian PXAC241702FC-V1 CAD Model

Description

The Wolfspeed, Inc. 1006848-PXAC241702FC-V1 is a transistor type LDMOS that has a frequency of 2.4GHz and a voltage rating of 65V. It has a gain of 16.5dB and a power output of 28W.

  • Frequency: 2.4GHz
  • Voltage: 65V
  • Gain: 16.5dB
  • Power Output: 28W
  • Package: tray
  • Standard Package: 50
  • Package/Case: H-37248-4
  • MSL Level: 3 (168 Hours)
  • ECCN: EAR99
  • Other Names: PXAC241702FCV1XWSA1, PXAC241702FCV1XWSA1-ND, SP001274012

You May Also Be Interested in

Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess