EN
  • EN
  • DE

G5V-2-H1-DC5

Part No G5V-2-H1-DC5
Manufacturer Omron
Catalog Relays
Description Low Signal Relays - PCB ThruHole Hi-Sens DPDT 5VDC 150mW Seal
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Product Low Signal Relays
Type Miniature
Coil Voltage 5 VDC
Relay Contact Form 2 Form C (DPDT-NO, NC)
Contact Rating 500 mA, 1 A
Contact Current Rating 2 A
Maximum Switching Current 2 A
Coil Current 30 mA
Coil Type Non-Latching
Power Consumption 150 mW
Contact Termination Solder Pin
Series G5V-2
Industrial Automation Low Signal Relays - PCB
Contact Form DPDT (2 Form C)
Brand Omron Electronics
Coil Resistance 166.7 Ohms
Contact Material Silver (Ag)
Mounting Style Through Hole
Product Type PCB Relays
Standard Pack Qty 500
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian G5V-2-H1-DC5 CAD Model

You May Also Be Interested in

Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 12V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
Omron
RELAY GEN PURPOSE SPDT 2A 12V
Lowest to $8.7970
Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $0.9313
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1933 $53.6985
105+ $0.9792 $102.8160
160+ $0.9486 $151.7760
220+ $0.9180 $201.9600
285+ $0.8874 $252.9090
380+ $0.7956 $302.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,688 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess