EN
  • EN
  • DE

TSC-105L3H,000

Part No TSC-105L3H,000
Manufacturer TE Connectivity
Catalog Relays
Description Low Signal Relays - PCB SPDT 1A 5VDC STD SNS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Packaging Bulk
Product Power Relays
Type Sensitive
Coil Voltage 5 VDC
Relay Contact Form 1 Form C (SPDT-NO, NC)
Contact Current Rating 1 A
Coil Type Non-Latching
Power Consumption 150 mW
Contact Termination Solder Pin
Series TSC
Industrial Automation Low Signal Relays - PCB
Contact Form SPDT (1 Form C)
Brand TE Connectivity / P&B
Coil Resistance 166 Ohms
Contact Material Silver Nickel (AgNi)
Mounting Style Through Hole
Product Type PCB Relays
Standard Pack Qty 50
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian TSC-105L3H,000 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays TSC-105L3H,000 series telecom relay features a sealed, fully design and SPDT (1 Form C) contact form with silver nickel (AgNi) contact material.

  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Nickel (AgNi)
  • Coil Voltage: 5VDC
  • Coil Resistance: 166 Ohms
  • Coil Current: 30mA
  • Operate Time: 5ms
  • Package: Tube
  • Mounting Style: Through Hole
  • Termination Style: PC Pin
  • Supply and Demand Status: Balanced
  • ECCN: EAR99
  • Estimated EOL Date: 2027
  • Halogen Free: No
  • Turn on Voltage (Maximum): 3.75 VDC
  • Turn off Voltage (Minimum): 0.25 VDC

You May Also Be Interested in

TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
Omron
SSR RELAY SPST-NO 3A 0-60V
Lowest to $17.4627
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
Omron
RELAY GEN PURPOSE SPST 32A 24V
Lowest to $5.2389
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess