EN
  • EN
  • DE

TLP3420(TP,F

Part No TLP3420(TP,F
Manufacturer Toshiba Semiconductor and Storage
Catalog Relays
Description Solid State Relays - PCB Mount Photorelay Voff=100V Ion=0.1A Ron=14Ohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Mounting Style PCB Mount
Load Current Rating 100 mA
Load Voltage Rating 100 VAC, 100 VDC
Relay Contact Form 1 Form A (SPST-NO)
Control Voltage Range 1.1 VDC to 1.4 VDC
Package / Case VSON-4
Output Type Photo MOSFET
Input Current 30 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 110 C
Length 2.45 mm (0.096 in)
Width 1.45 mm (0.057 in)
Height 1.3 mm (0.051 in)
Series TLP3420
Contact Form SPST (1 Form A)
Product Solid State Relays
Termination Style SMD/SMT
Brand Toshiba
Input to Output Isolation Method Optocoupler
Moisture Sensitive Yes
Product Type SSR - Solid State Relays
Standard Pack Qty 3000
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian TLP3420(TP,F CAD Model

Description

The Toshiba Semiconductor and Storage TLP3420(TP,F is a reliable solid-state relay that is designed to deliver outstanding performance and durability.

  • Circuit: SPST-NO (1 Form A)
  • Maximum On-State Resistance: 14 Ohms
  • Package: 4-SMD (0.096", 2.45mm)
  • Package Type: Tape & reel
  • Supplier Device Package: 4-VSON (1.45x2.45)

You May Also Be Interested in

Omron
CLIP PAIRINGS SOCKET-HOLD-DOWN
Lowest to $1.2300
Vishay
SSR RELAY SPST-NO 140MA 0-400V
Lowest to $5.4545
TE Connectivity
RELAY GEN PURPOSE DPST 30A 24V
Lowest to $45.0000
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Omron
RELAY GEN PURPOSE DPST 5A 24V
Lowest to $2.6901
Panasonic
RELAY TELECOM DPDT 2A 5V
Lowest to $3.4090
TE Connectivity
RELAY GEN PURPOSE SPST 8A 24V
Lowest to $6.6647
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233
TE Connectivity
RELAY GEN PURPOSE SPST 30A 24V
Lowest to $21.8181

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5617 $50.0553
22+ $4.5634 $100.3948
34+ $4.4208 $150.3072
47+ $4.2782 $201.0754
61+ $4.1356 $252.2716
81+ $3.7078 $300.3318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess