EN
  • EN
  • DE

SDT-S-124DMR,000

Part No SDT-S-124DMR,000
Manufacturer TE Connectivity
Catalog Relays
Description General Purpose Relays SDT-S-124DMR,000
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity
Product Power Relays
Type Standard
Coil Voltage 24 VDC
Relay Contact Form 1 Form A (SPST-NO)
Contact Termination Solder Pin
Mounting Style Through Hole
Switching Voltage 250 VAC, 24 VDC
Coil Type Non-Latching
Contact Material Silver Tin Oxide Indium (AgSnOIn)
Length 24 mm
Width 10 mm
Height 25 mm
Contact Form SPST (1 Form A)
Brand TE Connectivity / OEG
Product Type General Purpose Relays
Standard Pack Qty 25
Subcategory Relays
Ultra Librarian 3D Model Ultra Librarian SDT-S-124DMR,000 CAD Model

Description

The TE Connectivity Potter & Brumfield Relays SDT-S-124DMR,000 is a general-purpose relay.

  • Coil Voltage: 24VDC
  • Series: SDT-R, OEG
  • Contact Rating: 10A
  • Switching Voltage: 250VAC, 30VDC - Max
  • Construction: Sealed and flux-protected
  • Insulation Class: E
  • Compliance: RoHS

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 3A 12V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE
Need more? Email Us
American Zettler, Inc.
RELAY GEN PURPOSE SPST 15A 12V
Need more? Email Us
TE Connectivity
RELAY GENERAL PURPOSE DPDT 2A 5V
Lowest to $3.0693
Panasonic
RELAY TELECOM DPDT 2A 1.5V
Need more? Email Us
Panasonic
RELAY TELECOM DPDT 2A 12V
Lowest to $3.8181
Omron
RELAY GEN PURPOSE DPST 5A 24V
Lowest to $2.6901
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
TE Connectivity
RELAY GEN PURPOSE SPDT 20A 24V
Lowest to $11.3233

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess