EN
  • EN
  • DE

2211-05-301

Part No 2211-05-301
Manufacturer Coto Technology
Catalog Reed Relays
Description RELAY REED SPDT 250MA 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Reed Relays
Mfr Coto Technology
Series 2200
Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 250 mA
Switching Voltage 100VAC, 100VDC - Max
Coil Current 21.7 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Hermetically
Must Operate Voltage 3.8 VDC
Must Release Voltage 0.4 VDC
Operate Time 1 ms
Release Time 2 ms
Temperature Range - Operating -20°C ~ 85°C
Coil Resistance 230 Ohms
Base Product Number 2211
Standard Package 29 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 854603-2211-05-301
Ultra Librarian 3D Model Ultra Librarian 2211-05-301 CAD Model

Description

The Coto Technology 854603-2211-05-301 is a reed relay from the 2200 series. It is manufactured by Coto Technology, a reputable manufacturer in the industry.

  • Termination Style: PC Pin
  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 5VDC
  • Coil Resistance: 230 Ohms
  • Operate Time: 1 ms
  • Release Time: 2 ms
  • Maximum Switching Voltage: 100VAC and 100VDC
  • Sealed: Hermetically
  • Mounting Type: Through Hole
  • Temperature Range: -20°C to 85°C

You May Also Be Interested in

Littelfuse Inc.
RELAY REED SPDT 250MA 5V
Lowest to $8.9894
Coto Technology
RELAY REED SPST 3A 12V
Need more? Email Us
Coto Technology
RELAY REED SPST 500MA 5V
Lowest to $4.9662
Standex-Meder Electronics
HIGH VOLTAGE REED RELAY, FORM 1A
Lowest to $40.9090
Coto Technology
RELAY REED SPST 500MA 5V
Need more? Email Us
Standex-Meder Electronics
REED RELAY 1 FORM A 12V TH
Lowest to $6.5985
Littelfuse Inc.
RELAY REED SPST 500MA 24V
Need more? Email Us
Coto Technology
RELAY REED DPST 500MA 24V
Need more? Email Us
Coto Technology
RELAY REED SPDT 250MA 5V
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess