EN
  • EN
  • DE
Part No VR3B
Catalog Capacitors Accessories
Description MOUNTING CLAMP VERT 1.375IN DIA
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Accessory Type Mounting Bracket
For Use With/Related Products Round Can Types
Device Size 1.375" Dia (34.9mm)
Specifications Screw Clamp Type Bracket
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1516275-VR3B
Ultra Librarian 3D Model Ultra Librarian VR3B CAD Model

Description

N

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MOUNTING BRACKET OVAL
Need more? Email Us
Cornell Dubilier Knowles
MNT BRACKET FOR ROUND CAN TYPES
Need more? Email Us
Kemet
CAPACITOR HARDWARE, CLIP, ZINC S
Need more? Email Us
EPCOS (TDK)
AL-ELKO ISOLATION DISC
Need more? Email Us
Kemet
CAPACITOR HARDWARE, CLIP, ZINC S
Lowest to $21.3248
EPCOS (TDK)
AL-ELKO AL-ELKO
Need more? Email Us
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 2.5IN DIA
Need more? Email Us
VR1
Cornell Dubilier Knowles
MOUNTING CLAMP VERTICAL 1IN DIA
Need more? Email Us
EPCOS (TDK)
AL-ELKO CAP NUT
Lowest to $2.9246

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess