EN
  • EN
  • DE

MAL804305561E3

Part No MAL804305561E3
Manufacturer Vishay
Catalog Capacitors Accessories
Description INSULAT NUT FOR STUD MNT TYPES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Accessories
Mfr Vishay
Package Bulk
Product Status Active
Accessory Type Insulating Nut, Nylon
For Use With/Related Products Stud Mount Types
Specifications M8 Thread
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.90.0000
Win Source Part Number 980360-MAL804305561E3
Ultra Librarian 3D Model Ultra Librarian MAL804305561E3 CAD Model

Description

The 980360-MAL804305561E3 is an active capacitor accessory manufactured by Vishay.

  • Type: Capacitor Accessory
  • Mount Type: Stud Mount
  • Package: Bulk
  • Thread Specification: M8
  • Accessory Type: Insulating Nut
  • Material: Nylon
  • Standard Package: 100 pieces

You May Also Be Interested in

EPCOS (TDK)
AL-ELKO CAP NUT
Lowest to $2.9246
Cornell Dubilier Knowles
MNT BRACKET FOR ROUND CAN TYPES
Need more? Email Us
EPCOS (TDK)
AL-ELKO CLAMP
Need more? Email Us
Kemet
RESISTKV
Need more? Email Us
EPCOS (TDK)
AL-ELKO AL-ELKO
Need more? Email Us
Cornell Dubilier Knowles
BRACKET WRAP AROUND CASE CODE T
Need more? Email Us
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
EPCOS (TDK)
AL-ELKO ACESSORIES
Lowest to $1.2912
EPCOS (TDK)
AL-ELKO AL-ELKO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess