EN
  • EN
  • DE

RTL8111H-CGT

Part No RTL8111H-CGT
Manufacturer Realtek
Catalog Misc Products
Description Gigabit Ethernet Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Realtek
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836056-RTL8111H-CGT
Ultra Librarian 3D Model Ultra Librarian RTL8111H-CGT CAD Model

Description

RTL8111H-CGT Product Description

The RTL8111H-CGT is a high-performance Gigabit Ethernet controller from Realtek Semiconductor Corp. It is designed for use in a wide range of networking applications, including desktop PCs, laptops, servers, and embedded systems.

The RTL8111H-CGT supports the PCI Express 1.1 bus interface for host communications with power management, and is compliant with the IEEE 802.3u specification for 10/100Mbps Ethernet and the IEEE 802.3ab specification for 1000Mbps Ethernet.

The RTL8111H-CGT features a number of advanced features, including:

  • Support for jumbo frames up to 9KB
  • Support for Wake-on-LAN and Wake-on-Magic Packet
  • Support for IEEE 802.1Q VLAN tagging
  • Support for IEEE 802.1x authentication
  • Support for IEEE 802.3az Energy Efficient Ethernet
  • Support for IPv4 and IPv6 checksum offloading

The RTL8111H-CGT is available in a QFN32 package and is RoHS compliant.

Applications

The RTL8111H-CGT is suitable for a wide range of networking applications, including:

  • Desktop PCs
  • Laptops
  • Servers
  • Embedded systems
  • Routers
  • Switches
  • Access points
  • Network storage devices
  • Industrial automation equipment

Features and Benefits

The RTL8111H-CGT offers a number of features and benefits, including:

  • High performance: The RTL8111H-CGT supports Gigabit Ethernet speeds, making it ideal for demanding applications such as streaming video and gaming.
  • Low power consumption: The RTL8111H-CGT features a number of power-saving features, making it ideal for mobile and embedded devices.
  • Feature-rich: The RTL8111H-CGT supports a wide range of advanced features, including jumbo frames, VLAN tagging, and Wake-on-LAN.
  • Cost-effective: The RTL8111H-CGT is a cost-effective solution for adding Gigabit Ethernet connectivity to a wide range of devices.

Conclusion

The RTL8111H-CGT is a high-performance, low-power Gigabit Ethernet controller that is suitable for a wide range of networking applications. It offers a number of advanced features and is a cost-effective solution for adding Gigabit Ethernet connectivity to devices.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4150 $56.6000
80+ $1.3254 $106.0320
120+ $1.2806 $153.6720
170+ $1.1911 $202.4870
220+ $1.1463 $252.1860
275+ $1.1015 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,320 pieces
MOQ: 40 pcs
Order Increment : 2 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess