EN
  • EN
  • DE

DS21554L+

Part No DS21554L+
Manufacturer Maxim Integrated
Catalog Interface - Telecom
Description IC TXRX E1 1-CHIP 5V 100-LQFP / Transceiver 1TX 1RX 100-Pin LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tray
Function Single-Chip Transceiver
Interface E1, HDLC, J1, T1
Number of Circuits 1
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Supply Current 75mA
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Includes Remote and AIS Alarm Detector / Generator
Win Source Part Number 773210-DS21554L+
Popularity Medium
Supply and Demand Status Limited
Family Name DS21554
Introduction Date January 27, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian DS21554L+ CAD Model

Description

Maxim Integrated DS21554L+ Single-Chip T1/E1/J1 Transceiver

The Maxim Integrated DS21554L+ is a highly integrated transceiver designed for T1/E1/J1 applications. It offers a complete solution for the physical layer of T1, E1, and J1 circuits, making it an ideal choice for telecommunications equipment, including voice and data communication systems. This single-chip transceiver simplifies design and reduces board space requirements, making it perfect for compact systems.

Key Features

  • Multi-Standard Support: The DS21554L+ supports T1, E1, and J1 standards, providing flexibility to work with various telecommunication protocols.
  • Integrated Features: With built-in features such as line interface, framer, and LIU (Line Interface Unit), this transceiver simplifies the interface to the physical media.
  • Low Power Consumption: It operates with low power consumption, which is critical for high-density systems and power-sensitive applications.
  • Crystal-Less Jitter Attenuator: The inclusion of a crystal-less jitter attenuator helps in maintaining signal integrity and reduces the need for external components.
  • Flexible Clocking Options: The device offers various clocking options which provide design flexibility and make it easier to integrate into different system architectures.
  • Single +3.3V Power Supply: The DS21554L+ operates on a single +3.3V power supply, simplifying power management within the system.
  • Compact Package: Available in a compact 100-pin LQFP package, the device saves valuable board space.

Applications

  • Wireless Base Station Controllers
  • Channel Banks
  • ISDN Primary Rate Interfaces
  • PBX Systems
  • Frame Relay Equipment
  • Test Equipment

The Maxim Integrated DS21554L+ transceiver is designed with reliability and performance in mind. It is engineered to meet the stringent requirements of communication infrastructure, offering a robust and cost-effective solution for designers and engineers. Whether for integrating into new designs or upgrading existing systems, the DS21554L+ provides the necessary features to facilitate seamless data and voice communication across T1/E1/J1 networks.

You May Also Be Interested in

Infineon Technologies
Lowest to $21.6228
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Lowest to $85.6225
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $9.2446
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess