EN
  • EN
  • DE

DEL-TAC475K035P05-F

Part No DEL-TAC475K035P05-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055314-DEL-TAC475K035P05-F
Categories OEM Parts(C-E)
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DEL-TAC475K035P05-F CAD Model

Description

The DEL-TAC475K035P05-F is a tantalum capacitor manufactured by Cornell Dubilier Electronics (CDE). These capacitors are known for their stability, high capacitance-to-volume ratio, and reliability, making them suitable for a wide range of applications.

Applications

  • Power Supplies: Used for filtering and decoupling in power supply circuits.
  • DC-DC Converters: Provides stable voltage regulation in DC-DC conversion stages.
  • Audio Equipment: Employed in audio amplifiers and signal processing circuits for filtering and smoothing.
  • Industrial Control Systems: Used for reliable operation in demanding industrial environments.
  • Medical Devices: Utilized where high reliability and stability are critical.

Features

  • Solid Tantalum Construction: Offers stable performance over a wide temperature range.
  • Surface Mount Design: Facilitates easy assembly on printed circuit boards.
  • High Capacitance-to-Volume Ratio: Provides significant capacitance in a compact size.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and improves circuit efficiency.
  • Polarized Capacitor: Requires correct polarity during installation.

Benefits

  • Stable Performance: Provides consistent capacitance and low leakage current over time.
  • Compact Design: Allows for miniaturization of electronic circuits.
  • Long Lifespan: Offers high reliability and extended operational life.
  • Efficient Filtering: Reduces noise and ripple in power supplies and signal processing circuits.
  • Reliable Operation: Suitable for demanding industrial and medical applications.

Additional Details

The DEL-TAC475K035P05-F has a capacitance of 4.7µF and a voltage rating of 35V. The tolerance is typically ±10% (indicated by the 'K' in the part number). It is a surface-mount device (SMD) designed for automated assembly processes. Consult the CDE datasheet for detailed specifications, including ESR, leakage current, operating temperature range, and recommended soldering profiles.

Tantalum capacitors are polarized components, meaning they must be installed with the correct polarity. Reverse polarity can lead to failure and potentially damage the circuit. The positive terminal is typically marked on the capacitor body. Ensure proper polarity is observed during assembly.

The capacitor's low ESR contributes to efficient filtering and reduces power loss, making it suitable for applications where energy efficiency is critical. Its robust construction and stable performance make it a reliable choice for various electronic circuits, especially in environments with fluctuating temperatures or demanding operating conditions. Adherence to the manufacturer's recommended soldering profile is crucial for ensuring the capacitor's long-term reliability and performance.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0104
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess