EN
  • EN
  • DE

ST-TP104

Part No ST-TP104
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 348552-ST-TP104
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-TP104 CAD Model

Description

The ST-TP104 is a trimmer potentiometer manufactured by Copal Electronics Inc. It is a compact, high-precision component designed for fine-tuning and calibration in electronic circuits. The ST-TP104 is commonly used in applications requiring precise resistance adjustment, such as signal conditioning, sensor calibration, and audio equipment.

Applications:

  • Signal Conditioning: Used to adjust signal levels for optimal processing in electronic circuits.
  • Sensor Calibration: Employed for calibrating sensors to ensure accurate measurements.
  • Audio Equipment: Utilized for volume control, tone adjustment, and other audio settings.
  • Industrial Control Systems: Used in industrial control systems for precise parameter adjustments.
  • Medical Equipment: Used in medical devices for calibration and fine-tuning.

Features:

  • Compact Size: Designed with a small footprint for space-constrained applications.
  • High Precision: Provides accurate and repeatable resistance adjustments.
  • Enclosed Construction: Offers protection against dust and other environmental contaminants.
  • Multiple Mounting Styles: Available in various mounting configurations, including through-hole and surface mount.
  • Wide Resistance Range: Offers a wide range of resistance values to suit diverse application requirements.
  • Stable Resistance: Provides stable resistance over temperature and time.

Benefits:

  • Precise Adjustment: Enables precise and repeatable resistance adjustments for optimal circuit performance.
  • Reliable Performance: Enclosed construction ensures reliable operation in harsh environments.
  • Compact Design: Small footprint allows for integration into space-constrained applications.
  • Versatile Applications: Suitable for a wide range of applications requiring precise resistance adjustment.
  • Easy to Use: Simple to adjust and calibrate using a screwdriver or similar tool.

Additional Details:

The ST-TP104 trimmer potentiometer typically features a resistance tolerance of ±10% or better and a power rating of 0.1 to 0.25 watts, depending on the specific model. It is important to consult the manufacturer's datasheet for precise electrical and mechanical specifications, including the resistance range, tolerance, temperature coefficient, and dimensions. The datasheet also provides information on the recommended operating conditions and storage guidelines. The ST-TP104 is commonly available in various packaging options, including bulk and tape-and-reel, to facilitate automated assembly processes. Proper soldering techniques and handling precautions should be observed to ensure the long-term reliability of the component. The ST-TP104 is designed to meet industry standards for environmental compliance, such as RoHS and REACH.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess