EN
  • EN
  • DE

CX24110-12

Part No CX24110-12
Manufacturer Conexant Systems
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997164-CX24110-12
Categories OEM Parts(C-E)
Manufacturer Conexant Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX24110-12 CAD Model

Description

The Conexant CX24110-12 is a highly integrated front-end receiver designed for satellite set-top box applications. It’s a key component in demodulating and processing signals received from a satellite dish, enabling users to access a wide range of television and radio channels. This particular model is engineered for robust performance and low power consumption, making it suitable for various receiver designs.

Applications:

  • Satellite Set-Top Boxes (STBs): Used in both standard and high-definition satellite receivers.
  • Satellite Modems: Employed in satellite-based internet access devices.
  • Direct Broadcast Satellite (DBS) Systems: Integral to systems receiving direct satellite broadcasts.

Features:

  • High Sensitivity: Ensures reliable signal reception even in weak signal conditions.
  • Low Noise Figure: Minimizes noise interference for a clearer signal.
  • Integrated LNA (Low Noise Amplifier): Amplifies the incoming signal while minimizing added noise.
  • AGC (Automatic Gain Control): Maintains a stable signal level despite variations in input signal strength.
  • Low Power Consumption: Optimized for energy efficiency in STB applications.
  • Compact Package: Allows for integration into small form-factor STB designs.

Benefits:

  • Improved Signal Quality: Provides clearer and more reliable reception of satellite signals.
  • Enhanced User Experience: Enables access to a wider range of channels with minimal signal degradation.
  • Reduced Power Consumption: Contributes to energy savings in STB devices.
  • Simplified Design: Integrated features reduce the need for external components, simplifying STB design.
  • Cost-Effective Solution: Offers a balance of performance and cost for STB manufacturers.

Additional Details:

The CX24110-12 typically operates in the L-band frequency range (950-2150 MHz), which is commonly used for satellite IF (Intermediate Frequency) signals. It supports various modulation schemes, including QPSK (Quadrature Phase Shift Keying), which is widely used in satellite broadcasting. The device's AGC functionality ensures that the signal level remains within the optimal range for the demodulator, preventing signal saturation or loss. The integrated LNA is designed to have a very low noise figure, which is critical for receiving weak satellite signals. Further technical specs would be available in the product datasheet provided by Conexant (now Synaptics).

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess