Products specifications

Connector Style D-Sub
Connector Type Receptacle, Female Sockets
Number of Positions 25
Number of Rows 2
Mounting Type Through Hole
Shell Size, Connector Layout 3 (DB, B)
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 6A
Features Board Lock
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1623936-3-338315-2
Ultra Librarian 3D Model Ultra Librarian 3-338315-2 CAD Model

You May Also Be Interested in

ITT Cannon, LLC
CONN D-SUB RCPT 37POS R/A SLDR
Need more? Email Us
ECAD model for DCMM-37S-L
Molex, LLC
FCT DSUB / Position Connector
Need more? Email Us
ECAD model for 1731091158
HARTING
CONN D-SUB HD RCPT 62P VERT SLDR
Lowest to €26.3670
ECAD model for 09564517513
HARTING
CONN D-SUB HD RCPT 44P VERT SLDR
Need more? Email Us
ECAD model for 09563515513
Cinch Connectivity Solutions
DSUB 50 M WW .585 G ZINC / 50 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for DD50PF179C
Molex, LLC
FCT ML DSUB RA PC PLG 24W7 W/CLI / 24 (17 + 7 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for 1731070441
TE Connectivity
CONN D-SUB PLUG 25POS IDC
Need more? Email Us
ECAD model for 1658615-2
HARTING
D SUB MA PCR 3W3_20 A S4 _4-40UN / Position Connector
Need more? Email Us
ECAD model for 09692009147
Conec
CONN D-SUB PLUG 3POS R/A SLDR / 3 (Power) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for 3003W3PXX58N40X

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention