EN
  • EN
  • DE

FCT1-120M22SLD

Part No FCT1-120M22SLD
Manufacturer Coilcraft
Catalog OEM Parts (F - I)
Description PoE transformer, for NSC LM5015, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1058692-FCT1-120M22SLD
Categories OEM Parts(F-I)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCT1-120M22SLD CAD Model

Description

The FCT1-120M22SLD is a high-performance common mode choke from Coilcraft, designed to suppress common mode noise in various electronic circuits. It's particularly effective in filtering unwanted signals from power lines and data lines, ensuring signal integrity and compliance with electromagnetic compatibility (EMC) standards.

Applications

  • Power Line Filtering: Used in power supplies and other power electronic devices to reduce noise entering or leaving the equipment.
  • Data Line Filtering: Employed in data communication interfaces (e.g., USB, Ethernet) to minimize common mode noise and improve signal quality.
  • EMI Suppression: Integrated into various electronic devices to meet EMC regulatory requirements by suppressing electromagnetic interference.
  • Audio Equipment: Helps to filter noise in audio circuits for clearer sound reproduction.
  • Industrial Control Systems: Protects sensitive control circuitry from common mode noise in harsh industrial environments.

Features

  • High Common Mode Attenuation: Provides significant attenuation of common mode noise across a wide frequency range.
  • Compact Size: Designed for space-constrained applications.
  • Low Profile: Facilitates integration into slim electronic devices.
  • High Current Handling Capability: Suitable for applications with high current requirements.
  • Excellent Temperature Stability: Maintains performance characteristics over a wide temperature range.

Benefits

  • Improved Signal Integrity: Reduces common mode noise, leading to cleaner and more reliable signals.
  • Enhanced EMC Performance: Enables electronic devices to meet stringent EMC standards and regulations.
  • Reduced Noise Interference: Minimizes unwanted noise in sensitive electronic circuits, improving overall performance.
  • Increased System Reliability: Protects circuits from noise-related damage, extending the lifespan of electronic devices.
  • Simplified Design: Facilitates easier integration into existing circuit designs with its compact size and low profile.

Additional Details

The FCT1-120M22SLD features a ferrite core material, which contributes to its high common mode impedance and attenuation characteristics. It's designed for automated assembly, reducing manufacturing costs. Key specifications include a common mode impedance of 120 Ohms at 22 MHz, a rated current, and a specific operating temperature range. For detailed technical specifications, refer to the Coilcraft datasheet for FCT1-120M22SLD.

You May Also Be Interested in

Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Hewlett Packard
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess