EN
  • EN
  • DE

QTLP600COTR

Part No QTLP600COTR
Manufacturer Fairchild/ON Semiconductor
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild Semiconductor
Win Source Part Number 286595-QTLP600COTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP600COTR CAD Model

Description

The QTLP600COTR is a surface-mount LED manufactured by Fairchild/ON Semiconductor. This LED is designed for various indicator applications and is commonly used in consumer electronics, industrial equipment, and automotive systems. The device offers reliable performance and a compact size, making it suitable for space-constrained designs.

Applications:

  • Status Indicators: Used as status indicators on electronic devices and control panels.
  • Backlighting: Employed for backlighting LCDs, keypads, and other displays.
  • Automotive Lighting: Utilized in automotive dashboards and interior lighting systems.
  • Consumer Electronics: Found in various consumer products, such as appliances and entertainment systems.
  • Industrial Control Panels: Used in industrial control panels for visual indication.

Features:

  • Surface Mount: Designed for surface-mount technology (SMT) assembly.
  • Compact Size: Small footprint for space-saving applications.
  • High Brightness: Offers a good level of brightness for visibility.
  • Wide Viewing Angle: Provides a wide viewing angle for clear visibility from different perspectives.
  • Low Power Consumption: Operates with low power consumption for energy efficiency.

Benefits:

  • Easy Integration: Simplifies the manufacturing process with surface-mount technology.
  • Space Saving: Reduces board space requirements in compact devices.
  • Clear Visibility: Provides clear and easily visible indication in various lighting conditions.
  • Energy Efficient: Low power consumption helps to extend battery life and reduce overall system power requirements.
  • Reliable Performance: Ensures consistent and reliable operation in demanding environments.

The QTLP600COTR is a versatile LED designed to meet the needs of a wide range of applications. Its surface-mount design, compact size, and low power consumption make it an excellent choice for modern electronic devices. It offers reliable performance and clear visibility, ensuring it can function effectively as a status indicator, for backlighting, or in various other applications. The LED's compatibility with automated assembly processes simplifies manufacturing and ensures cost-effectiveness.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess