The 0806SQ-19NJLC is a high-performance surface mount inductor from Coilcraft designed for a wide range of RF applications. It is characterized by its small 0806 form factor, making it ideal for space-constrained applications. This inductor offers excellent Q factors and tight tolerance inductance values.
Applications
- RF filters
- Impedance matching networks
- Wireless communication circuits
- Broadband applications
- Mobile phones and other portable devices
Features
- High Q factor for low loss
- Tight inductance tolerance
- Surface mount design
- Small 0806 form factor
- RoHS compliant
Benefits
- Improved circuit performance due to low loss
- Precise tuning and predictable behavior
- Ease of assembly using standard surface mount techniques
- Miniaturization of electronic circuits
- Environmentally friendly
Specifications
The 0806SQ-19NJLC inductor has an inductance value of 19 nH with a tolerance of ±5%. It features a high Q factor, typically around 50 at relevant frequencies. The self-resonant frequency (SRF) is typically above 2 GHz. The component is designed for operation over a wide temperature range and can withstand reflow soldering processes.
The inductor's construction involves a ceramic core and a precision-wound coil, ensuring stable and repeatable performance. It is packaged on tape and reel for automated assembly.