EN
  • EN
  • DE

TLE9862QXA40XUMA1

Part No TLE9862QXA40XUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers - Application Specific
Description EMBEDDED POWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Application Specific Microcontrollers
Manufacturer Infineon Technologies
Packaging Reel - TR
Applications Automotive
Core Processor ARM® Cortex®-M3
Program Memory Type FLASH (256kB)
Controller Series TLE986x
RAM Size 8K x 8
Interface LINbus, SPI, SSC, UART/USART
Number of I/O 10
Voltage - Supply 5.5V ~ 27V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 48-VFQFN Exposed Pad
Supplier Device Package PG-VQFN-48-29
Base Product Number TLE9862
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Other Part Number 448-TLE9862QXA40XUMA1DKR,448-TLE9862QXA40XUMA1TR,SP003365992,448-TLE9862QXA40XUMA1CT
Standard Package 2,500
Win Source Part Number 1322147-TLE9862QXA40XUMA1
Ultra Librarian 3D Model Ultra Librarian TLE9862QXA40XUMA1 CAD Model

Description

The Infineon Technologies TLE9862QXA40XUMA1 is an application-specific microcontroller in the Integrated Circuits (ICs) category.

  • Core Processor: ARM Cortex-M3
  • Application: Automotive
  • Program Memory Type: FLASH (256kB)
  • RAM Size: 8K x 8
  • I/O: 10
  • Interface: LINbus, SPI, SSC, UART/USART
  • Mounting: Surface-Mount
  • Supplier Device Package: PG-VQFN-48-29
  • Operating Voltage Range: 5.5V to 27V
  • Operating Temperature Range: -40°C to 150°C (TJ)
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7034 $60.3306
21+ $5.5003 $115.5063
33+ $5.3284 $175.8372
45+ $5.1565 $232.0425
58+ $4.9847 $289.1126
78+ $4.4689 $348.5742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,488 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess