EN
  • EN
  • DE

0603CS-R25XGLW

Part No 0603CS-R25XGLW
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description RF Inductors - SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Category RF Inductors - SMD
Type Wirewound
Package / Case 0603 (1608 metric)
Shielding Unshielded
Inductance 250 nH
Tolerance 2 %
Maximum DC Current 120 mA
Maximum DC Resistance 3.55 Ohms
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Q Minimum 25
Self Resonant Frequency 822 MHz
Series 0603CS
Mounting Style PCB Mount
Ultra Librarian 3D Model Ultra Librarian 0603CS-R25XGLW CAD Model

Description

RF Inductors - SMD 0603 250nH Unshld 2% 120mA 3.55Ohms AECQ

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Coilcraft
RF Inductors - SMD Broadband Inductor, Conical
Need more? Email Us
Coilcraft
Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Lowest to $2.0313
Coilcraft
RF Inductors - SMD 35.5nH Unshld 5% 4A 6.8mOhms AECQ2
Lowest to $0.7803
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Lowest to $0.6594
Coilcraft
RF Inductors - SMD 0603 2200nH Unshld 5% 130mA 5.9Ohms
Lowest to $0.9501
Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008
Coilcraft
RF Inductors - SMD
Lowest to $0.9087
Johanson Technology Inc.
RF Inductors - SMD PLEASE SEE GLOBAL MFG PN: LRW0805WGR33GG001E
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9087 $54.5220
135+ $0.7456 $100.6560
210+ $0.7223 $151.6830
290+ $0.6990 $202.7100
370+ $0.6757 $250.0090
500+ $0.6058 $302.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess