EN
  • EN
  • DE
  • IT

MSS1210-153MEB

Part No MSS1210-153MEB
Manufacturer Coilcraft
Catalog RF Inductors - SMD
Description Power Inductors - SMD 15uH Shld 20% 8.7A 22mOhms AECQ2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Termination Style SMD/SMT
Package / Case 4747 (1212 metric)
Shielding Shielded
Inductance 15 uH
Tolerance 20 %
Maximum DC Current 5.7 A
Maximum DC Resistance 22 mOhms
Saturation Current 10.7 A
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style PCB Mount
Length 12.3 mm
Width 12.3 mm
Height 10 mm
Core Material Ferrite
Qualification AEC-Q200
Series MSS1210
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Application Automotive
Product Power Inductors
Self Resonant Frequency 12 MHz
Brand Coilcraft
Case Code - in 4747
Case Code - mm 1212
Core Type Drum
Product Type Power Inductors - SMD
Standard Pack Qty 300
Subcategory Inductors, Chokes & Coils
Termination Standard
Test Frequency 100 kHz
Ultra Librarian 3D Model Ultra Librarian MSS1210-153MEB CAD Model

You May Also Be Interested in

Coilcraft
RF Inductors - SMD 0603 3.3nH Unshld 2% 1.6A 39mOhms
Lowest to $0.9513
Coilcraft
RF Inductors - SMD 0603 2200nH Unshld 5% 130mA 5.9Ohms
Lowest to $0.9501
Coilcraft
RF Inductors - SMD 1812 150nH Unshld 2% 1.2A 33mOhms AECQ2
Need more? Email Us
Coilcraft
Power Inductors - SMD 1uH Shld 20% 9.6A 14.6mOhms AECQ2
Lowest to $0.7075
Coilcraft
Power Inductors - SMD 10uH Shld 20% 1.3A 200 mOhms
Lowest to $0.7128
Coilcraft
RF Inductors - SMD 1008 33nH Unshld 2% 1.3A 90mOhms
Lowest to $1.5071
Coilcraft
RF Inductors - SMD 1008 39nH Unshld 2% 1.3A 90mOhms
Lowest to $1.4008
Coilcraft
RF Inductors - SMD 1206 330nH Unshld 2% 590mA 620mOhms AECQ2
Need more? Email Us
Coilcraft
RF Inductors - SMD 1005 4.7nH Unshld 2% 1.5A 60mOhms
Lowest to $0.9950

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0313 $50.7825
60+ $1.6667 $100.0020
93+ $1.6146 $150.1578
128+ $1.5625 $200.0000
166+ $1.5104 $250.7264
222+ $1.3541 $300.6102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess