EN
  • EN
  • DE

0201DS-14NXJLW

Part No 0201DS-14NXJLW
Manufacturer Coilcraft
Catalog Hard To Find
Description Chip Inductors - 0201DS Series(0603)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 1120482-0201DS-14NXJLW
Manufacturer Homepage www.coilcraft.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0201DS-14NXJLW CAD Model

Description

The 0201DS-14NXJLW is a wirewound chip inductor manufactured by Coilcraft. This inductor is designed for high-frequency applications and features a small 0201 form factor, making it suitable for space-constrained applications. Its wirewound construction provides high Q factors and excellent SRF (Self-Resonant Frequency) characteristics.

Applications

  • RF Circuits: Used in RF circuits for impedance matching, filtering, and tuning.
  • Wireless Communication Devices: Employed in smartphones, tablets, and other wireless devices.
  • High-Frequency Filters: Integrated into high-frequency filters for noise reduction and signal conditioning.
  • Matching Networks: Used in matching networks to optimize signal transfer between different circuit stages.
  • Inductor-Capacitor (LC) Circuits: Implemented in LC circuits for resonant frequency tuning.

Features

  • 0201 Package Size: Ultra-small 0201 package for space-constrained applications.
  • Wirewound Construction: Provides high Q factors and excellent SRF characteristics.
  • High Self-Resonant Frequency (SRF): Offers a high SRF for optimal performance at high frequencies.
  • Tight Inductance Tolerance: Features a tight inductance tolerance for precise circuit performance.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits

  • Space Saving: Ultra-small size allows for use in compact electronic devices.
  • High Performance: Wirewound construction provides high Q factors and excellent SRF characteristics.
  • Precise Tuning: Tight inductance tolerance enables precise circuit tuning.
  • Reliable Operation: Designed for reliable operation in high-frequency applications.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The 0201DS-14NXJLW is designed for surface mount assembly and is typically supplied on tape and reel for automated placement. The inductor's performance is highly dependent on the PCB layout, and care should be taken to minimize parasitic capacitance and inductance. The inductor's specifications, including inductance value, Q factor, SRF, and DC resistance, can be found in the product datasheet. The inductor is often used in conjunction with capacitors and other components to form resonant circuits. Proper soldering techniques are essential for ensuring reliable electrical connections. The inductor's operating temperature range should be considered when selecting it for a particular application. The small size of the 0201 package requires precise placement during assembly. The inductor is designed to withstand reflow soldering processes commonly used in PCB assembly. Consult the datasheet for detailed electrical and mechanical specifications, including recommended soldering profiles and PCB layout guidelines.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess