EN
  • EN
  • DE

2725-2824-BL-01000-A

Part No 2725-2824-BL-01000-A
Manufacturer CNC Tech
Catalog Multiple Conductor Cables
Description CABLE 4COND 24/28AWG BLACK 25' / 4 Conductor Multi-Conductor Cable Black 24 AWG, 28 AWG Foil, Braid 25.00' (7.62m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr CNC Tech
Package Spool
Cable Type Multi-Conductor
Number of Conductors 4
Wire Gauge 24 AWG, 28 AWG
Conductor Strand 7/0.0079", 7/0.0047"
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.177" (4.50mm)
Shield Type Foil, Braid
Length 25.00' (7.62m)
Jacket Color Black
Ratings UL Style 2725
Voltage 30 V
Temperature Range - Operating 80°C
Usage USB 2.0
Jacket (Insulation) Thickness 0.0366" (0.930mm)
Conductor Insulation High Density Polyethylene (HDPE), Poly-Vinyl Chloride (PVC)
Shield Material Aluminum; Copper, Tinned
Base Product Number 2725-2824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.2000
Other Names CN308-25
Standard Package 1
Win Source Part Number 1158351-2725-2824-BL-01000-A
Ultra Librarian 3D Model Ultra Librarian 2725-2824-BL-01000-A CAD Model

Description

The 2725-2824-BL-01000-A from CNC Tech is a USB 2.0 multi-conductor cable with 4 conductors.

  • Conductors: 4
  • Length: 25 feet
  • Voltage Rating: 30V
  • Shielding: Aluminum and tinned copper
  • Shield Type: Foil and braid
  • UL Style: 2725

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
100G1131-0.40-0/2/9-0 / 3 Conductor Multi-Conductor Cable Black 22 AWG Braid
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 12 AWG Braid
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 12 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
MULTI-PAIR 4COND 22AWG CHRM 500' / 4 (2 Pair Twisted) Conductor Multi-Pair Cable Chrome 22 AWG Foil 500.0' (152.4m)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess