Products specifications Report Issue?

Categories Uncategorized
Manufacturer Citizen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820544-CL-421F-U-SD-TS
Ultra Librarian 3D Model Ultra Librarian CL-421F-U-SD-TS CAD Model

Description

The Citizen CL-421F-U-SD-TS is a compact and robust thermal label printer designed for a variety of applications requiring reliable and efficient label printing.

Applications:

  • Retail Labeling: Printing price tags, discount labels, and shelf labels.
  • Healthcare: Creating patient identification labels, specimen labels, and pharmacy labels.
  • Shipping and Logistics: Generating shipping labels, address labels, and tracking labels.
  • Manufacturing: Printing product labels, component labels, and inventory control labels.
  • Ticketing: Printing event tickets, parking tickets, and transportation tickets.

Features:

  • Direct Thermal Printing: Utilizes direct thermal printing technology, eliminating the need for ribbons and reducing supply costs.
  • High-Speed Printing: Capable of printing at speeds up to 4 inches per second, enhancing productivity.
  • Compact Design: Features a small footprint, making it suitable for environments with limited space.
  • Durable Construction: Built with a rugged enclosure to withstand demanding environments.
  • User-Friendly Interface: Equipped with an intuitive control panel for easy operation and configuration.
  • SD Card Slot: Includes an SD card slot for expanded memory and storing fonts, graphics, and label formats.
  • USB and Serial Connectivity: Offers versatile connectivity options for seamless integration with various systems.
  • Adjustable Media Sensor: Accommodates a wide range of label sizes and types.

Benefits:

  • Cost-Effective Printing: Reduces printing costs by eliminating the need for ribbons.
  • Increased Productivity: High-speed printing capabilities enable faster label production.
  • Space-Saving Design: Compact footprint optimizes workspace utilization.
  • Reliable Performance: Durable construction ensures consistent and dependable operation.
  • Easy to Use: Intuitive interface simplifies setup and operation.
  • Flexible Media Handling: Adjustable media sensor supports a variety of label sizes and types.
  • Seamless Integration: USB and Serial connectivity options allow for easy integration with existing systems.
  • Enhanced Memory Capacity: SD card slot enables expanded memory and storage capabilities.

The Citizen CL-421F-U-SD-TS thermal label printer is an ideal solution for businesses seeking a reliable, efficient, and cost-effective label printing solution. Its compact design, high-speed printing capabilities, and user-friendly interface make it suitable for a wide range of applications. The direct thermal printing technology eliminates the need for ribbons, reducing supply costs and simplifying maintenance. The printer's durable construction ensures consistent performance in demanding environments, while the adjustable media sensor and versatile connectivity options provide flexibility and seamless integration with various systems.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708588
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708892
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0692
ECAD model for 19-223USRSYGC/S525/TR8
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
TDK-Lambda Americas Inc.
AC-DC PCB MOUNT FULL BRICK INPUT / AC/DC Power Supply Single-OUT 28V 10.8A 302W 8-Pin
Need more? Email Us
ECAD model for PFE30028
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $65.1941
ECAD model for TUF-1HSM+
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
ECAD model for PTG-5T101011T
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
ECAD model for 2450L/C402D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention